The PIC16F1824-I/P is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 32 MHz and a 125 ns instruction cycle. It offers up to 4 KB of flash program memory and 256 bytes of data memory, making it suitable for a variety of embedded applications. The device supports multiple addressing modes, including direct, indirect, and relative addressing, and includes a 16-level deep hardware stack for efficient interrupt handling. This microcontroller operates within a voltage range of 1.8V to 5.5V and incorporates several power management features, including a low-power sleep mode with a typical current consumption of 20 nA at 1.8V. It also includes an integrated 10-bit analog-to-digital converter (ADC) with up to 12 channels, as well as two rail-to-rail analog comparators and a fixed voltage reference module. The PIC16F1824-I/P provides extensive peripheral support, including up to 17 I/O pins, multiple timers, and communication interfaces such as SPI, I2C, and EUSART. It is designed for in-circuit serial programming and debugging, enhancing development flexibility. This microcontroller is ideal for applications requiring low power consumption and robust performance in a compact form factor.
IC MCU 8BIT 7KB FLASH 14DIP Product overview: PIC16F1824-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1824-I/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1237924-PIC16F1824-I
Manufacturer Homepage: www.microchip.com
Alternative Parts (Cross-Reference): PIC16F1824-I/SL; PIC16F1824-I/ML; PIC16F1824-I/ST;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-PDIP
MCU, 7 KB Flash, 32 MHz, Enhanced Core
MCU, 7 KB Flash, 32 MHz, Enhanced Core
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-PDIP
IC MCU 8BIT 7KB FLASH 14DIP
IC MCU 8BIT 7KB FLASH 14DIP
8-bit Microcontrollers - MCU 7 KB Flash 256b RAM 32 MHz Int. Osc
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, DIP-14; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:14Pins; MCU Case Style:DIP; No. of I/O s:12I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 7KB FLASH 14DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F1824-I/P | 1237924-PIC16F1824-I/P | PIC16F1824-I/P-ND | 7154343 | PIC16F1824-I/P | PIC16F1824-I/P | PIC16F1824-I/P | PIC16F1824-I/P | 65R5964 | PIC16F1824-I/P |
| Product Name | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16F1824-I/P | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-14; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||||
| RAM | 0.2560 KB | 0.2560 KB | 512 KB | 0.2560 KB | 256 KB | 0.2560 KB | 0.2560 KB | |||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts | ||||||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |