Microchip Technology, Inc. Microcontrollers PIC16F18174-I/MP

Description
IC MCU 8BIT 7KB FLASH 48VFQFN
Request a Quote Datasheet
Description
IC MCU 8BIT 7KB FLASH 48VFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC16F18174-I/MP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-PIC16F18174-I/MP-ND
Microcontrollers 150-PIC16F18174-I/MP-ND
IC MCU 8BIT 7KB FLASH 48VFQFN

IC MCU 8BIT 7KB FLASH 48VFQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F18174-I/MP - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F18174-I/MP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F18174-I/MP
IC MCU 8BIT 7KB FLASH 48VFQFN

IC MCU 8BIT 7KB FLASH 48VFQFN

Supplier's Site
Microcontrollers - PIC16F18174-I/MP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F18174-I/MP
Microcontrollers PIC16F18174-I/MP
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (7K x 8) FLASH 40-QFN (5x5)

PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (7K x 8) FLASH 40-QFN (5x5)

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC16F18174-I/MP-ND PIC16F18174-I/MP PIC16F18174-I/MP
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 58x12b SAR; D/A 2x8b
RAM 0.5120 KB 512 KB 0.5120 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
16-bit 48MHz 20KB Embedded Microcontroller MCU - 879-CC2650F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details