IC MCU 8BIT 7KB FLASH 28SOIC
7KB FLASH, 512B RAM, 128B EEPROM
7KB FLASH, 512B RAM, 128B EEPROM
7KB FLASH, 512B RAM, 128B EEPROM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC16F18154T-I/SOTR-ND | PIC16F18154T-I/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit |
| Clock Speed | 32 MHz | 32 MHz |
| Bits | 8 Bit; Other; A/D 42x12b SAR; D/A 2x8b | |
| RAM | 0.5120 KB | 512 KB |
| ROM | 7 KB |