IC MCU 8BIT 14KB FLASH 14DIP
8bit MCU, 14KB Flash, 128EE, 1KB RAM, 10
8bit MCU, 14KB Flash, 128EE, 1KB RAM, 10
8bit MCU, 14KB Flash, 128EE, 1KB RAM, 10
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (14K x 8) FLASH 14-PDIP
IC MCU 8BIT 14KB FLASH 14DIP
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC16F18025-I/P-ND | 2492469P | PIC16F18025-I/P | PIC16F18025-I/P |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 11x10b SAR; D/A 1x8b | |||
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 14 KB |