Microchip Technology, Inc. Microcontrollers PIC16F1784-E/PT

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1784-E/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1784-E/PT-ND
Microcontrollers PIC16F1784-E/PT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Electronic Wholesale - PIC16F1784-E/PT - 755629-PIC16F1784-E/PT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - PIC16F1784-E/PT
755629-PIC16F1784-E/PT
Electronic Wholesale - PIC16F1784-E/PT 755629-PIC16F1784-E/PT
Manufacturer: Microchip Technology Win Source Part Number: 755629-PIC16F1784-E/ PT Packaging: Tray Mounting Style: SMD Core Processor: PIC Speed: 32MHz Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PSMC, PWM, WDT Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 14x12b; D/A 1x8b Supply Voltage: 2.3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 44-TQFP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 44-TQFP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: PIC16F1784 Manufacturer Pack Quantity: 160 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 35 Date RAM Size: 512 x 8

Manufacturer: Microchip Technology
Win Source Part Number: 755629-PIC16F1784-E/PT
Packaging: Tray
Mounting Style: SMD
Core Processor: PIC
Speed: 32MHz
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 14x12b; D/A 1x8b
Supply Voltage: 2.3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 44-TQFP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 44-TQFP
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: PIC16F1784
Manufacturer Pack Quantity: 160
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 35
Date RAM Size: 512 x 8

Buy Now
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F1784-E/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F1784-E/PT
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F1784-E/PT
IC MCU 8BIT 7KB FLASH 44TQFP Product overview: PIC16F1784-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1784-E/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 44TQFP Product overview: PIC16F1784-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1784-E/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F1784-E/PT
Embedded - Microcontrollers PIC16F1784-E/PT
IC MCU 8BIT 7KB FLASH 44TQFP

IC MCU 8BIT 7KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC16F1784-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1784-E/PT
Microcontrollers PIC16F1784-E/PT
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1784-E/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1784-E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1784-E/PT
IC MCU 8BIT 7KB FLASH 44TQFP

IC MCU 8BIT 7KB FLASH 44TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1784-E/PT-ND 755629-PIC16F1784-E/PT 685-PIC16F1784-E/PT PIC16F1784-E/PT PIC16F1784-E/PT PIC16F1784-E/PT
Product Name Microcontrollers Electronic Wholesale - PIC16F1784-E/PT 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 14x12b; D/A 1x8b
RAM 0.5120 KB 7 KB 0.5120 KB 0.5120 KB 512 KB
ROM 7 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C165L25MHABXQMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type ROM
View Details
5 suppliers
8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details