8Bit MCU,28KB Flash, 512B RAM, 128B EEPR
8Bit MCU,28KB Flash, 512B RAM, 128B EEPR
8Bit MCU,28KB Flash, 512B RAM, 128B EEPR
IC MCU 8BIT 28KB FLASH 16VQFN
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 28KB (28K x 8) FLASH 16-VQFN (4x4)
28KB FLASH, 512B RAM, 128B EEPRO
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2744205 | 150-PIC16F17126-I/7N-ND | PIC16F17126-I/7N | PIC16F17126-I/7N |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | |
| ROM | 28 KB | 28 KB | ||
| Package Type | Other; VQFN | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | |
| Pin Count | 16 | 16 | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |