IC MCU 8BIT 7KB FLASH 28VQFN
7KB, 512B RAM, 10B ADC, COMPARAT
7KB, 512B RAM, 10B ADC, COMPARAT
8-bit Microcontrollers - MCU 7KB, 512B RAM, 10b ADC, Comparator, 5b DAC, PWMs, CIPs, PMD, TempSensor, Product overview: PIC16F15354T-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 7KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15354T-E/M
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC16F15354T-E/MLTR-ND | 685-PIC16F15354T-E/ML |
| Product Name | Microcontrollers | 8-bit 7KB Embedded Microcontroller MCU |
| Data Bus | 8 Bit | 8 Bit |
| Clock Speed | 32 MHz | 32 MHz |
| Bits | Other; A/D 24x10b SAR; D/A 1x5b | |
| RAM | 0.5120 KB | 0.5120 KB |
| ROM | 7 KB | 0.2240 KB |