IC MCU 8BIT 14KB FLASH 14TSSOP
IC MCU 8BIT 14KB FLASH 14TSSOP
PIC Automotive, AEC-Q100, PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-TSSOP
IC MCU 8BIT 14KB FLASH 14TSSOP
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F15325T-E/STVAO | PIC16F15325T-E/STVAO | PIC16F15325T-E/STVAO | PIC16F15325T-E/STVAO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM Type | Flash; FLASH | |||
| Supply Voltage | 2.3 to 5.5 volts | 5.5 to 2.3 volts |