3.5KB, 256 B RAM, 4X PWMS, COMPA
3.5KB, 256 B RAM, 4X PWMS, COMPA
IC MCU 8BIT 3.5KB FLASH 14TSSOP
MCU 8-bit PIC RISC 3.5KB Flash 2.5V/3.3V/5V 14-Pin TSSOP T/R Product overview: PIC16F15323T-E/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.5KB, 2.5V, 3.3V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.5KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15323T-E/S
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC16F15323T-E/STCT-ND | 685-PIC16F15323T-E/ST |
| Product Name | Microcontrollers | 8-bit 3.5KB 2.5V 3.3V Embedded Microcontroller MCU |
| Data Bus | 8 Bit | 8 Bit |
| Clock Speed | 32 MHz | 32 MHz |
| Bits | Other; A/D 11x10b SAR; D/A 1x5b | |
| RAM | 0.2560 KB | 0.2560 KB |
| ROM | 3.5 KB | 0.2240 KB |