The PIC16F15276-I/PT is an 8-bit microcontroller from the PIC16F152 family, designed for cost-sensitive sensor and real-time control applications. It features a maximum operating speed of 32 MHz and includes 28 KB of program flash memory and 2 KB of SRAM. The device supports a wide operating voltage range of 1.8V to 5.5V and operates within a temperature range of -40°C to 85°C. This microcontroller is equipped with a 10-bit Analog-to-Digital Converter (ADC) capable of handling up to 28 external input channels, along with various digital communication interfaces including I²C, LINbus, SPI, and UART/USART. It also includes multiple timers, PWM modules, and a configurable Peripheral Pin Select (PPS) for flexible pin mapping. The device is housed in a 44-TQFP package and is suitable for applications requiring low power consumption, with sleep currents as low as 600 nA. Engineers considering this microcontroller will find it suitable for applications that require robust performance in a compact form factor, along with features that enhance data protection and system reliability.
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 28KB (28K x 8) FLASH 44-TQFP (10x10)
IC MCU 8BIT 28KB FLASH 44TQFP Product overview: PIC16F15276-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15276-I/PT
Win Source Part Number: 1368814-PIC16F15276-
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: PIC® 16F
Package: Tray
Product Status: Active
Package / Case: 44-TQFP
Supplier Device Package: 44-TQFP (10x10)
Base Product Number: PIC16F15276
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 35
Core Processor: PIC
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 28KB (28K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 28/2x10b
Oscillator Type: Internal
IC MCU 8BIT 28KB FLASH 44TQFP
IC MCU 8BIT 28KB FLASH 44TQFP
IC MCU 8BIT 28KB FLASH 44TQFP
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 28KB (28K x 8) FLASH 44-TQFP (10x10)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC16F15276-I/PT-ND | 685-PIC16F15276-I/PT | 1368814-PIC16F15276-I/PT | PIC16F15276-I/PT | PIC16F15276-I/PT | PIC16F15276-I/PT | PIC16F15276-I/PT |
| Product Name | Microcontrollers | 8-bit 8BIT 28KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 28/2x10b | ||||||
| RAM | 2 KB | 2 KB | 28 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 28 KB |