The PIC16F15255-I/SS is a microcontroller from the PIC16F152XX family, featuring 14KB of Flash memory and 1GB of RAM. It supports both high-voltage and low-voltage In-Circuit Serial Programming (ICSP) methods, allowing for flexible programming options. The device includes a 10-bit Analog-to-Digital Converter (ADC) and is designed for applications requiring efficient data processing and control. The microcontroller operates with a single supply voltage for low-voltage programming, enhancing its usability in various projects. Pin utilization during programming requires five specific pins, ensuring straightforward integration into existing systems. This microcontroller is suitable for engineers looking for a reliable and versatile solution for embedded applications.
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (14K x 8) FLASH 28-SSOP
Win Source Part Number: 1355627-PIC16F15255-
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 33 pct.
Mfr: Microchip Technology
Series: PIC® 16F
Package: Tube
Product Status: Active
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Base Product Number: PIC16F15255
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 24
Core Processor: PIC
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 14KB (14K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 17/2x10b
Oscillator Type: Internal
IC MCU 8BIT 14KB FLASH 28SSOP Product overview: PIC16F15255-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15255-I/SS
14KB FLASH, 1GB RAM, 10B ADC, 2X
14KB FLASH, 1GB RAM, 10B ADC, 2X
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (14K x 8) FLASH 28-SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC16F15255-I/SS-ND | 1355627-PIC16F15255-I/SS | 685-PIC16F15255-I/SS | PIC16F15255-I/SS | PIC16F15255-I/SS | PIC16F15255-I/SS |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 17/2x10b | |||||
| RAM | 1 KB | 14 KB | 1 KB | 1 KB | 1 KB | |
| ROM | 14 KB |