Microchip Technology, Inc. Microcontrollers PIC16F15245-I/P

Description
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (14K x 8) FLASH 20-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (14K x 8) FLASH 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC16F15245-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-PIC16F15245-I/P-ND
Microcontrollers 150-PIC16F15245-I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (14K x 8) FLASH 20-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (14K x 8) FLASH 20-PDIP

Buy Now Datasheet
Microcontrollers - 2425098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2425098
Microcontrollers 2425098
14KB Flash, 1KB RAM, 10b ADC, 2x PWM, 2x

14KB Flash, 1KB RAM, 10b ADC, 2x PWM, 2x

Supplier's Site
Microcontrollers - 2425098P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2425098P
Microcontrollers 2425098P
14KB Flash, 1KB RAM, 10b ADC, 2x PWM, 2x

14KB Flash, 1KB RAM, 10b ADC, 2x PWM, 2x

Supplier's Site
Microcontrollers - 2425097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2425097
Microcontrollers 2425097
14KB Flash, 1KB RAM, 10b ADC, 2x PWM, 2x

14KB Flash, 1KB RAM, 10b ADC, 2x PWM, 2x

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368673-PIC16F15245-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368673-PIC16F15245-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368673-PIC16F15245-I/P
Win Source Part Number: 1368673-PIC16F15245- I/P Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Microchip Technology Series: PIC® 16F Package: Tube Product Status: Active Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Base Product Number: PIC16F15245 Mounting Type: Through Hole HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 17 Core Processor: PIC Core Size: 8-Bit Connectivity: I²C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 1K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V Data Converters: A/D 12/2x10b Oscillator Type: Internal

Win Source Part Number: 1368673-PIC16F15245-I/P
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: Microchip Technology
Series: PIC® 16F
Package: Tube
Product Status: Active
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Base Product Number: PIC16F15245
Mounting Type: Through Hole
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 17
Core Processor: PIC
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 1K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 12/2x10b
Oscillator Type: Internal

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F15245-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F15245-I/P
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F15245-I/P
IC MCU 8BIT 14KB FLASH 20DIP Product overview: PIC16F15245-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15245-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 20DIP Product overview: PIC16F15245-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15245-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F15245-I/P
Embedded - Microcontrollers PIC16F15245-I/P
IC MCU 8BIT 14KB FLASH 1KB RAM

IC MCU 8BIT 14KB FLASH 1KB RAM

Supplier's Site Datasheet
Microcontrollers - PIC16F15245-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F15245-I/P
Microcontrollers PIC16F15245-I/P
IC MCU 8BIT 14KB FLASH 1KB RAM

IC MCU 8BIT 14KB FLASH 1KB RAM

Supplier's Site Datasheet
Microcontrollers - PIC16F15245-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F15245-I/P
Microcontrollers PIC16F15245-I/P
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F15245-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F15245-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F15245-I/P
IC MCU 8BIT 14KB FLASH 1KB RAM

IC MCU 8BIT 14KB FLASH 1KB RAM

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC16F15245-I/P-ND 2425098 1368673-PIC16F15245-I/P 685-PIC16F15245-I/P PIC16F15245-I/P PIC16F15245-I/P PIC16F15245-I/P PIC16F15245-I/P
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12/2x10b
RAM 1 KB 14 KB 1 KB 1 KB 1 KB 1 KB
ROM 14 KB 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

20MHz Embedded Microcontroller MCU - 685-B505CA4EMCAXP - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MQFP-44(10x10)
View Details
3 suppliers
Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details