The PIC16F15224-E/ST is an 8-bit microcontroller from the PIC16F152 family, featuring 7 KB of Flash memory and 512 bytes of SRAM. It operates within a voltage range of 1.8V to 5.5V and supports a temperature range from -40°C to 125°C, making it suitable for industrial applications. The microcontroller includes a 10-bit Analog-to-Digital Converter (ADC), multiple timers, and digital communication peripherals such as EUSART and MSSP for SPI and I²C protocols. It also offers a Peripheral Pin Select (PPS) feature for flexible pin mapping and a Memory Access Partition (MAP) for data protection and bootloader applications. The device is designed for low power consumption, with sleep modes that significantly reduce current draw, making it ideal for battery-operated devices.
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP
IC MCU 8BIT 7KB FLASH 14TSSOP
IC MCU 8BIT 7KB FLASH 14TSSOP
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC16F15224-E/ST-ND | PIC16F15224-E/ST | PIC16F15224-E/ST | PIC16F15224-E/ST |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 9/2x10b | |||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | |
| ROM | 7 KB |