8 Bit MCU, 7KB Flash, 512B RAM, 10b ADC,
8 Bit MCU, 7KB Flash, 512B RAM, 10b ADC,
8 Bit MCU, 7KB Flash, 512B RAM, 10b ADC,
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-PDIP
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-PDIP
IC MCU 8BIT 7KB FLASH 8DIP
IC MCU 8BIT 7KB FLASH 8DIP
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2280856 | 150-PIC16F15214-I/P-ND | PIC16F15214-I/P | PIC16F15214-I/P | PIC16F15214-I/P |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| ROM | 7 KB | 7 KB | |||
| Package Type | CDIP; PDIP; Other; PDIP | CDIP; Other; "8-DIP (0.300"", 7.62mm)" | CDIP; Other; 8-DIP (0.300\", 7.62mm) | CDIP; Other; 8-DIP (0.300", 7.62mm) | |
| Pin Count | 8 | ||||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |