The PIC16F152 microcontroller family from Win Source Electronics is designed for cost-sensitive sensor and real-time control applications. It offers a range of package options from 8 to 44 pins, with memory capacities between 3.5 KB and 28 KB, and operates at speeds up to 32 MHz. Key features include a 10-bit Analog-to-Digital Converter (ADC), Peripheral Pin Select (PPS), and a Memory Access Partition (MAP) for data protection and bootloader applications. The device supports various digital communication protocols such as I²C, LINbus, SPI, and UART/USART, making it versatile for different applications. It operates within a voltage range of 1.8V to 5.5V and is suitable for industrial temperature ranges from -40°C to 125°C. The microcontroller also includes power-saving features, such as a low-power sleep mode, enhancing its efficiency in battery-operated devices.
IC MCU 8BIT 3.5KB FLASH 8DFN Product overview: PIC16F15213-I/MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15213-I/MF
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® 16F, Functional Safety (FuSa)
Package: Tube
Product Status: Active
Core Processor: PIC
Core Size: 8-Bit
Speed: 32MHz
Connectivity: I²C, LINbus, SPI, UART/USART
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)
IC MCU 8BIT 3.5KB FLASH 8DFN
IC MCU 8BIT 3.5KB FLASH 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F15213-I/MF | 150-PIC16F15213-I/MF-ND | PIC16F15213-I/MF | PIC16F15213-I/MF | PIC16F15213-I/MF | |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 to 1.8 volts | |||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |