Microchip Technology, Inc. Product Range Microchip PIC16C77-04/L.

Description
Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:33I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:4V RoHS Compliant: Yes
Description
Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:33I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:4V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Microchip - 15AC3982 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
15AC3982
Product Range Microchip 15AC3982
Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:33I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:4V RoHS Compliant: Yes

Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:33I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 15AC3982
Product Name Product Range Microchip
Clock Speed 4 MHz
RAM 0.3680 KB
Supply Voltage 4 to ? volts
Serial Interface I²C; SPI; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA728N9 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers