IC MCU 8B 14KB EPROM/UV 40CERDIP Product overview: PIC16C765/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 14KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C765/JW can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) EPROM, UV 40-Cerdip
Manufacturer: Microchip Technology
Win Source Part Number: 1237912-PIC16C765/JW
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC MCU 8B 14KB EPROM/UV 40CERDIP
IC MCU 8B 14KB EPROM/UV 40CERDIP
PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) EPROM, UV 40-Cerdip
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C765/JW | PIC16C765/JW-ND | 1237912-PIC16C765/JW | PIC16C765/JW | PIC16C765/JW | PIC16C765/JW |
| Product Name | 14KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16C765/JW | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||
| Supply Voltage | 4.35 to 5.25 volts | 4.35 to 5.25 volts | 5.25 volts | |||
| Package Type | Other; Tube | Other; "40-CDIP (0.600"", 15.24mm) Window" | CDIP; Other; 40-CDIP (0.600\", 15.24mm) Window | CDIP; Other; 40-CDIP (0.600\", 15.24mm) Window | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |