IC MCU 8BIT 7KB EPROM/UV 40CDIP Product overview: PIC16C74A/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C74A/JW can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) EPROM, UV 40-Cerdip
Manufacturer: Microchip Technology
Win Source Part Number: 791928-PIC16C74A/JW
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 40-CDIP (0.600", 15.24mm) Window
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: EPROM, UV
RAM Size: 192 x 8
Data Converters: A/D 8x8b
Oscillator Type: External
Supply Voltage: 4 V ~ 6 V
Part Status: Obsolete(EOL)
Family Name: PIC16C74
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-CDIP
Alternative Parts (Cross-Reference): CY7C63413-PC; CY7C60123-PXC; CY7C63413C-PXC; CY7C63413-PXC;
Introduction Date: August 14, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 7KB EPROM/UV 40CDIP
IC MCU 8BIT 7KB EPROM/UV 40CDIP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) EPROM, UV 40-Cerdip
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C74A/JW | PIC16C74A/JW-ND | 791928-PIC16C74A/JW | PIC16C74A/JW | PIC16C74A/JW | PIC16C74A/JW |
| Product Name | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16C74A/JW | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| RAM | 0.1920 KB | 0.1920 KB | 7 KB | 192 KB | 0.1920 KB | |
| Supply Voltage | 4 to 6 volts | 4 to 6 volts | 4 to 6 volts | 6 volts | ||
| Package Type | Other; Tube | Other; "40-CDIP (0.600"", 15.24mm) Window" | CDIP | CDIP; Other; 40-CDIP (0.600\", 15.24mm) Window | CDIP; Other; 40-CDIP (0.600\", 15.24mm) Window | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |