Microchip Technology, Inc. Embedded - Microcontrollers PIC16C74A-04E/PT

Description
IC MCU 8BIT 7KB OTP 44TQFP
Description
IC MCU 8BIT 7KB OTP 44TQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C74A-04E/PT is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 4 MHz and features 7 KB of one-time programmable (OTP) memory, organized as 4K x 14 bits. The microcontroller is housed in a 44-pin TQFP package, measuring 10x10 mm, which is suitable for compact designs. This device supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is equipped with various I/O capabilities and can handle low-voltage emulation, making it suitable for applications requiring low power consumption. The PIC16C74A-04E/PT is compatible with the MPLAB ICE 2000 emulator system, which facilitates debugging and development through its modular architecture, including interchangeable processor modules and device adapters. Engineers considering this microcontroller should evaluate its memory capacity, operating frequency, and voltage range to determine its suitability for their specific project requirements.

Datasheet Summary
Powered by GS/AI

The PIC16C74A-04E/PT is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 4 MHz and features 7 KB of one-time programmable (OTP) memory, organized as 4K x 14 bits. The microcontroller is housed in a 44-pin TQFP package, measuring 10x10 mm, which is suitable for compact designs. This device supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is equipped with various I/O capabilities and can handle low-voltage emulation, making it suitable for applications requiring low power consumption. The PIC16C74A-04E/PT is compatible with the MPLAB ICE 2000 emulator system, which facilitates debugging and development through its modular architecture, including interchangeable processor modules and device adapters. Engineers considering this microcontroller should evaluate its memory capacity, operating frequency, and voltage range to determine its suitability for their specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Embedded - Microcontrollers
PIC16C74A-04E/PT
Embedded - Microcontrollers PIC16C74A-04E/PT
IC MCU 8BIT 7KB OTP 44TQFP

IC MCU 8BIT 7KB OTP 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC16C74A-04E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C74A-04E/PT
Microcontrollers PIC16C74A-04E/PT
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-TQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C74A-04E/PT PIC16C74A-04E/PT
Product Name Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 4 MHz
RAM 0.1920 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 4702BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
24MHZ Embedded Microcontroller MCU - 769-AN2131QC - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Serial Interface I2C, USB
Package Type Other; Bag
View Details
4 suppliers