PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) EPROM, UV 28-CerDip
IC MCU 8B 14KB EPROM/UV 28CERDIP
IC MCU 8B 14KB EPROM/UV 28CERDIP
PIC PIC® 16C Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) EPROM, UV 28-CerDip
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C745/JW-ND | PIC16C745/JW | PIC16C745/JW | PIC16C745/JW |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | 8 Bit | |||
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | |
| ROM | 14 KB |