IC MCU 8BIT 7KB OTP 28SPDIP Product overview: PIC16C73B-04I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C73B-04I/SP
Manufacturer: Microchip Technology
Win Source Part Number: 210043-PIC16C73B-04I
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Data Converters: A/D 5x8b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SPDIP
Speed(Frequency): 4MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Consumer Electronics
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SPDIP
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O
IC MCU 8BIT 7KB OTP 28SPDIP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SPDIP
IC MCU 8BIT 7KB OTP 28SPDIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, NDIP-28; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:NDIP; No. of I/O s:22I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 7KB OTP 28SPDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C73B-04I/SP | 210043-PIC16C73B-04I/SP | PIC16C73B-04I/SP-ND | PIC16C73B-04I/SP | PIC16C73B-04I/SP | PIC16C73B-04I/SP | PIC16C73B-04I/SP | 96K3842 | PIC16C73B-04I/SP |
| Product Name | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16C73B-04I/SP | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ndip-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.1920 KB | 7 KB | 0.1920 KB | 0.1920 KB | 0.1920 KB | 0.1920 KB | 192 KB | ||
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 volts | ||||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |