Microchip Technology, Inc. 2.3Kb Flash Program, 64B Flash Data, 8Mhz Internal Oscillator 310-928Mhz Tx 14 Tssop 4.4Mm Tube Rohs Compliant Microchip PIC12F529T39A-I/ST

Description
2.3KB FLASH PROGRAM, 64B FLASH DATA, 8MHZ INTERNAL OSCILLATOR 310-928MHZ TX 14 TSSOP 4.4MM TUBE ROHS COMPLIANT: YES
Description
2.3KB FLASH PROGRAM, 64B FLASH DATA, 8MHZ INTERNAL OSCILLATOR 310-928MHZ TX 14 TSSOP 4.4MM TUBE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC12F529T39A is a 14-pin, 8-bit Flash microcontroller featuring 2.3KB of Flash program memory and 64B of Flash data memory. It operates with an 8MHz internal oscillator and supports frequency-agile RF transmission in the 310-928MHz range. The device includes a high-performance RISC CPU with a single-cycle instruction execution, a four-level deep hardware stack, and various addressing modes. Key features include in-circuit serial programming (ICSP), power-on reset, a watchdog timer, and multiple oscillator options. The microcontroller is designed for low power consumption, with a standby current of 225nA and operating current of 175µA at 4MHz. It operates within a voltage range of 2.0V to 3.7V and is rated for an industrial temperature range of -40°C to +85°C. The device is RoHS compliant and packaged in a 4.4mm tube format. This microcontroller is suitable for applications requiring compact size, low power, and reliable RF communication capabilities.

Datasheet Summary
Powered by GS/AI

The PIC12F529T39A is a 14-pin, 8-bit Flash microcontroller featuring 2.3KB of Flash program memory and 64B of Flash data memory. It operates with an 8MHz internal oscillator and supports frequency-agile RF transmission in the 310-928MHz range. The device includes a high-performance RISC CPU with a single-cycle instruction execution, a four-level deep hardware stack, and various addressing modes. Key features include in-circuit serial programming (ICSP), power-on reset, a watchdog timer, and multiple oscillator options. The microcontroller is designed for low power consumption, with a standby current of 225nA and operating current of 175µA at 4MHz. It operates within a voltage range of 2.0V to 3.7V and is rated for an industrial temperature range of -40°C to +85°C. The device is RoHS compliant and packaged in a 4.4mm tube format. This microcontroller is suitable for applications requiring compact size, low power, and reliable RF communication capabilities.

Suppliers

Company
Product
Description
Supplier Links
2.3Kb Flash Program, 64B Flash Data, 8Mhz Internal Oscillator 310-928Mhz Tx 14 Tssop 4.4Mm Tube Rohs Compliant Microchip - 79T6341 - Newark, An Avnet Company
Chicago, IL, United States
2.3Kb Flash Program, 64B Flash Data, 8Mhz Internal Oscillator 310-928Mhz Tx 14 Tssop 4.4Mm Tube Rohs Compliant Microchip
79T6341
2.3Kb Flash Program, 64B Flash Data, 8Mhz Internal Oscillator 310-928Mhz Tx 14 Tssop 4.4Mm Tube Rohs Compliant Microchip 79T6341
2.3KB FLASH PROGRAM, 64B FLASH DATA, 8MHZ INTERNAL OSCILLATOR 310-928MHZ TX 14 TSSOP 4.4MM TUBE ROHS COMPLIANT: YES

2.3KB FLASH PROGRAM, 64B FLASH DATA, 8MHZ INTERNAL OSCILLATOR 310-928MHZ TX 14 TSSOP 4.4MM TUBE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 79T6341
Product Name 2.3Kb Flash Program, 64B Flash Data, 8Mhz Internal Oscillator 310-928Mhz Tx 14 Tssop 4.4Mm Tube Rohs Compliant Microchip
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2025A 25MHz 2Ch Signature-Series Arbitrary Waveform Generator - UTG2025A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 25 MHz
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details