The PIC12F1572-E/SN is an 8-bit microcontroller featuring 3.5 Kbytes of Flash program memory and 256 bytes of SRAM. It operates within a voltage range of 2.3V to 5.5V and supports a temperature range from -40°C to +125°C, making it suitable for industrial applications. The device includes three 16-bit Pulse Width Modulation (PWM) outputs with independent timers, which are ideal for high-resolution control in applications such as LED lighting and motor control. It is equipped with an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for communication, supporting LIN applications. The microcontroller also features a 10-bit Analog-to-Digital Converter (ADC) with up to four external channels, a 5-bit Digital-to-Analog Converter (DAC), and a comparator with low-power and high-speed modes. Additional features include a low-power sleep mode, a programmable watchdog timer, and in-circuit serial programming (ICSP) capabilities. The device is designed for low power consumption, with typical operating currents of 30 µA/MHz at 1.8V and sleep currents as low as 20 nA. The PIC12F1572-E/SN is suitable for a variety of embedded applications requiring efficient processing and control capabilities.
3.5KB, 256 RAM, 16-bit PWM, Comparator,
3.5KB, 256 RAM, 16-bit PWM, Comparator,
3.5KB, 256 RAM, 16-bit PWM, Comparator,
IC MCU 8BIT 3.5KB FLASH 8SOIC Product overview: PIC12F1572-E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1572-E/SN can be used for catalog matching and distributor lookup.
Win Source Part Number: 1084894-PIC12F1572-E
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 12F
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: LINbus, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 4x10b; D/A 1x5b
Oscillator Type: Internal
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
Alternative Parts (Cross-Reference): PIC12LF1572-I/SN; PIC12F1822T-I/SN; PIC12F1822-E/SNPIC12
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC12F1572-E/SN-CRL,
Base Product Number: PIC12F1572
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC
MCU, AEC-Q100, 8BIT, PIC12, 32MHZ, SOIC8; Product Range:PIC12 Family PIC12LF15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of RoHS Compliant: Yes
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC
IC MCU 8BIT 3.5KB FLASH 8SOIC
IC MCU 8BIT 3.5KB FLASH 8SOIC
IC MCU 8BIT 3.5KB FLASH 8SOIC
8-bit Microcontrollers - MCU 16-bit PWM 256 RAM 3.5KB Comparator
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1770875 | 1770875P | 685-PIC12F1572-E/SN | 1084894-PIC12F1572-E/SN | PIC12F1572-E/SN-ND | 44AC2706 | PIC12F1572-E/SN | PIC12F1572-E/SN | PIC12F1572-E/SN | PIC12F1572-E/SN | PIC12F1572-E/SN |
| Product Name | Microcontrollers | Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, Aec-Q100, 8Bit, Pic12, 32Mhz, Soic8; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Package Type | SOIC; Other; Soic | SOIC; Other; SOIC | Other; Tube | SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Pin Count | 8 | 8 | 8 | 8 | |||||||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||||
| RAM | 0.2560 KB | 3.5 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB |