The PIC12F1572-E/MF is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-precision architecture optimized for various applications. It operates at clock speeds up to 32 MHz and includes 3.5 Kbytes of Flash program memory and 256 bytes of SRAM. The device supports three 16-bit Pulse Width Modulation (PWM) outputs with independent timers, making it suitable for applications requiring high-resolution control, such as LED lighting and motor control. This microcontroller operates within a voltage range of 2.3V to 5.5V and is rated for industrial temperature ranges from -40°C to +85°C, with an extended option up to +125°C. It includes a variety of integrated peripherals, such as an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for communication, a 10-bit Analog-to-Digital Converter (ADC), and a 5-bit Digital-to-Analog Converter (DAC). The device also features low-power modes, achieving sleep currents as low as 20 nA, making it suitable for battery-operated applications. The PIC12F1572-E/MF supports In-Circuit Serial Programming (ICSP) and offers multiple I/O options, including six configurable pins with interrupt capabilities. Its combination of performance, low power consumption, and integrated features makes it a versatile choice for engineers looking to implement microcontroller solutions in their projects.
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 1322639-PIC12F1572-E
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 120
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: LINbus, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 4x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-VDFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC12F1572
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 3.5KB FLASH 8DFN Product overview: PIC12F1572-E/MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1572-E/MF can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 16-bit PWM 256 RAM 3.5KB Comparator
IC MCU 8BIT 3.5KB FLASH 8DFN
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)
IC MCU 8BIT 3.5KB FLASH 8DFN
IC MCU 8BIT 3.5KB FLASH 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12F1572-E/MF-ND | 1322639-PIC12F1572-E/MF | 685-PIC12F1572-E/MF | PIC12F1572-E/MF | PIC12F1572-E/MF | PIC12F1572-E/MF | PIC12F1572-E/MF | PIC12F1572-E/MF |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 4x10b; D/A 1x5b | |||||||
| RAM | 0.2560 KB | 3.5 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM | 3.5 KB | 3.5 KB |