Microchip Technology, Inc. PIC12F1571

Description
PIC12(L)F157X microcontrollers combine the capabilities of 16-bit PWMs with Analog to suit a variety of applications. These devices deliver three 16-bit PWMs with independent timers, for applications where high resolution is needed, such as LED lighting, stepper motors, power supplies and other general-purpose applications. The core independent peripherals (16-bit PWMs, Complementary Waveform Generator), Enhanced Universal Synchronous Asynchronous Receiver Transceiver and Intelligent Analog (ADCs, Comparator and DAC) enable closed loop feedback and communication for use in multiple market segments, such as LIN applications. Debug Support • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD Demonstration Platform Precision RGB LED color mix with interactive control via mTouch Technology slider, PC Chromaticity Selector GUI, and auto rotation of predetermined color palette. www.microchip.com/rg bbadge Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage Internal clock speeds from 31kHz to 32MHz 3x Standalone 16-bit PWMs Complementary Waveform Generator (CWG) 4 Channel 10-bit ADC with Voltage Reference 5-bit Digital to Analog Converter (DAC) Comparator 2x 8-bit Timers (TMR0/TMR2) 1x 16-bit Timer (TMR1) Three additional 16-bit Timers available using the 16-bit PWMs Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operation Voltage Variant ‘F’ (1.8V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Datasheet
Description
PIC12(L)F157X microcontrollers combine the capabilities of 16-bit PWMs with Analog to suit a variety of applications. These devices deliver three 16-bit PWMs with independent timers, for applications where high resolution is needed, such as LED lighting, stepper motors, power supplies and other general-purpose applications. The core independent peripherals (16-bit PWMs, Complementary Waveform Generator), Enhanced Universal Synchronous Asynchronous Receiver Transceiver and Intelligent Analog (ADCs, Comparator and DAC) enable closed loop feedback and communication for use in multiple market segments, such as LIN applications. Debug Support • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD Demonstration Platform Precision RGB LED color mix with interactive control via mTouch Technology slider, PC Chromaticity Selector GUI, and auto rotation of predetermined color palette. www.microchip.com/rg bbadge Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage Internal clock speeds from 31kHz to 32MHz 3x Standalone 16-bit PWMs Complementary Waveform Generator (CWG) 4 Channel 10-bit ADC with Voltage Reference 5-bit Digital to Analog Converter (DAC) Comparator 2x 8-bit Timers (TMR0/TMR2) 1x 16-bit Timer (TMR1) Three additional 16-bit Timers available using the 16-bit PWMs Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operation Voltage Variant ‘F’ (1.8V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC12F1571 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC12(L)F157X microcontrollers combine the capabilities of 16-bit PWMs with Analog to suit a variety of applications. These devices deliver three 16-bit PWMs with independent timers, for applications where high resolution is needed, such as LED lighting, stepper motors, power supplies and other general-purpose applications. The core independent peripherals (16-bit PWMs, Complementary Waveform Generator), Enhanced Universal Synchronous Asynchronous Receiver Transceiver and Intelligent Analog (ADCs, Comparator and DAC) enable closed loop feedback and communication for use in multiple market segments, such as LIN applications. Debug Support • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD Demonstration Platform Precision RGB LED color mix with interactive control via mTouch Technology slider, PC Chromaticity Selector GUI, and auto rotation of predetermined color palette. www.microchip.com/rg bbadge Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage Internal clock speeds from 31kHz to 32MHz 3x Standalone 16-bit PWMs Complementary Waveform Generator (CWG) 4 Channel 10-bit ADC with Voltage Reference 5-bit Digital to Analog Converter (DAC) Comparator 2x 8-bit Timers (TMR0/TMR2) 1x 16-bit Timer (TMR1) Three additional 16-bit Timers available using the 16-bit PWMs Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operation Voltage Variant ‘F’ (1.8V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)

PIC12(L)F157X microcontrollers combine the capabilities of 16-bit PWMs with Analog to suit a variety of applications. These devices deliver three 16-bit PWMs with independent timers, for applications where high resolution is needed, such as LED lighting, stepper motors, power supplies and other general-purpose applications. The core independent peripherals (16-bit PWMs, Complementary Waveform Generator), Enhanced Universal Synchronous Asynchronous Receiver Transceiver and Intelligent Analog (ADCs, Comparator and DAC) enable closed loop feedback and communication for use in multiple market segments, such as LIN applications.
Debug Support

• Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD
Demonstration Platform
Precision RGB LED color mix with interactive control via mTouch Technology slider, PC Chromaticity Selector GUI, and auto rotation of predetermined color palette.
www.microchip.com/rgbbadge

Additional Features

    • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
    • Flash Program Memory with self read/write capability
    • High Endurance Flash Memory (HEF)
      • 128 B of Non-volatile Data Storage
    • Internal clock speeds from 31kHz to 32MHz
    • 3x Standalone 16-bit PWMs
    • Complementary Waveform Generator (CWG)
    • 4 Channel 10-bit ADC with Voltage Reference
    • 5-bit Digital to Analog Converter (DAC)
    • Comparator
    • 2x 8-bit Timers (TMR0/TMR2)
    • 1x 16-bit Timer (TMR1)
    • Three additional 16-bit Timers available using the 16-bit PWMs
    • Extended Watchdog Timer (WDT)
    • Enhanced Power-On/Off-Reset
    • Low-Power Brown-Out Reset (LPBOR)
    • Programmable Brown-Out Reset (BOR)
    • In Circuit Serial Programming (ICSP)
    • Wide Operation Voltage Variant ‘F’ (1.8V – 5.5V)
    • eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC12F1571
Bits Other; 10-bit
Number 4
RAM 0.1280 KB
ROM 1.75 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details