Microchip Technology, Inc. 8-bit 8BIT 1.75KB Embedded Microcontroller MCU PIC12F1501-I/MS

Description
IC MCU 8BIT 1.75KB FLASH 8MSOP Product overview: PIC12F1501-I/MS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1501-I/MS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1.75KB FLASH 8MSOP Product overview: PIC12F1501-I/MS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1501-I/MS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC12F1501-I/MS
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC12F1501-I/MS
IC MCU 8BIT 1.75KB FLASH 8MSOP Product overview: PIC12F1501-I/MS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1501-I/MS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 8MSOP Product overview: PIC12F1501-I/MS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1501-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12F1501-I/MS - 061671-PIC12F1501-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F1501-I/MS
061671-PIC12F1501-I/MS
Embedded - Embedded - Microcontrollers - PIC12F1501-I/MS 061671-PIC12F1501-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 061671-PIC12F1501-I/ MS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 061671-PIC12F1501-I/MS
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC12F1501-I/MS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1501-I/MS-ND
Microcontrollers PIC12F1501-I/MS-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP

Buy Now Datasheet
Microcontrollers - 7617434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7617434
Microcontrollers 7617434
MCU,PIC12F1501,20MHz ,1.75K Flash,MSOP8

MCU,PIC12F1501,20MHz,1.75K Flash,MSOP8

Supplier's Site
Microcontrollers - 7617434P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7617434P
Microcontrollers 7617434P
MCU,PIC12F1501,20MHz ,1.75K Flash,MSOP8

MCU,PIC12F1501,20MHz,1.75K Flash,MSOP8

Supplier's Site
Microcontrollers - 1458999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1458999
Microcontrollers 1458999
MCU,PIC12F1501,20MHz ,1.75K Flash,MSOP8

MCU,PIC12F1501,20MHz,1.75K Flash,MSOP8

Supplier's Site
Embedded - Microcontrollers - PIC12F1501-I/MS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12F1501-I/MS
Embedded - Microcontrollers PIC12F1501-I/MS
IC MCU 8BIT 1.75KB FLASH 8MSOP

IC MCU 8BIT 1.75KB FLASH 8MSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F1501-I/MS
8-bit Microcontrollers - MCU PIC12F1501-I/MS
8-bit Microcontrollers - MCU 1.75KB FL 64BR 6 I/O CLC NCO 10-bit ADC

8-bit Microcontrollers - MCU 1.75KB FL 64BR 6 I/O CLC NCO 10-bit ADC

Buy Now Datasheet
Microcontrollers - PIC12F1501-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F1501-I/MS
Microcontrollers PIC12F1501-I/MS
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Msop-8; Product Range Microchip - 66T9111 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Msop-8; Product Range Microchip
66T9111
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Msop-8; Product Range Microchip 66T9111
MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, MSOP-8; Product Range:PIC12 Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:MSOP; No. of I/O s:6I/O s; No. of Timers:3RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, MSOP-8; Product Range:PIC12 Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:MSOP; No. of I/O s:6I/O s; No. of Timers:3RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC12F1501-I/MS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F1501-I/MS
Microcontrollers PIC12F1501-I/MS
IC MCU 8BIT 1.75KB FLASH 8MSOP

IC MCU 8BIT 1.75KB FLASH 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F1501-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F1501-I/MS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F1501-I/MS
IC MCU 8BIT 1.75KB FLASH 8MSOP

IC MCU 8BIT 1.75KB FLASH 8MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC12F1501-I/MS 061671-PIC12F1501-I/MS PIC12F1501-I/MS-ND 7617434 7617434P PIC12F1501-I/MS PIC12F1501-I/MS PIC12F1501-I/MS 66T9111 PIC12F1501-I/MS PIC12F1501-I/MS
Product Name 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC12F1501-I/MS Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Msop-8; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0640 KB 1.75 KB 0.0640 KB 0.0640 KB 0.0640 KB 0.0640 KB 64 KB
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 5.5 volts
Package Type Other; Tube SOP; Other; 8-MSOP TSSOP; Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; Other; Msop SOP; Other; MSOP SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Other; MSOP Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C515C8EMCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7019BCPZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers