Microchip Technology, Inc. 8-bit 8BIT 3.5KB Embedded Microcontroller MCU PIC12CE674-04/P

Description
IC MCU 8BIT 3.5KB OTP 8DIP Product overview: PIC12CE674-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12CE674-04/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 3.5KB OTP 8DIP Product overview: PIC12CE674-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12CE674-04/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC12CE674-04/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC12CE674-04/P
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC12CE674-04/P
IC MCU 8BIT 3.5KB OTP 8DIP Product overview: PIC12CE674-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12CE674-04/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 8DIP Product overview: PIC12CE674-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12CE674-04/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12CE674-04/P - 1237750-PIC12CE674-04/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12CE674-04/P
1237750-PIC12CE674-04/P
Embedded - Embedded - Microcontrollers - PIC12CE674-04/P 1237750-PIC12CE674-04/P
Manufacturer: Microchip Technology Win Source Part Number: 1237750-PIC12CE674-0 4/P Series: PIC 12C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 8-DIP (0.300", 7.62mm) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: One Time Programmable(OTP) EEPROM Size: 16 x 8 RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: PIC12CE674 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): PIC12CE674-04/JW; PIC12CE674-04/JWG; PIC12CE674-10/PG; Introduction Date: August 28, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1237750-PIC12CE674-04/P
Series: PIC 12C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 8-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: One Time Programmable(OTP)
EEPROM Size: 16 x 8
RAM Size: 128 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: PIC12CE674
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): PIC12CE674-04/JW; PIC12CE674-04/JWG; PIC12CE674-10/PG;
Introduction Date: August 28, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC12CE674-04/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12CE674-04/P-ND
Microcontrollers PIC12CE674-04/P-ND
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 8-PDIP

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 8-PDIP

Buy Now Datasheet
Microcontrollers - PIC12CE674-04/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12CE674-04/P
Microcontrollers PIC12CE674-04/P
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 8-PDIP

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 8-PDIP

Buy Now Datasheet
Microcontrollers - PIC12CE674-04/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12CE674-04/P
Microcontrollers PIC12CE674-04/P
IC MCU 8BIT 3.5KB OTP 8DIP

IC MCU 8BIT 3.5KB OTP 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12CE674-04/P
8-bit Microcontrollers - MCU PIC12CE674-04/P
8-bit Microcontrollers - MCU 3.5KB 128 RAM 6 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 6 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC12CE674-04/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12CE674-04/P
Embedded - Microcontrollers PIC12CE674-04/P
IC MCU 8BIT 3.5KB OTP 8DIP

IC MCU 8BIT 3.5KB OTP 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12CE674-04/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12CE674-04/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12CE674-04/P
IC MCU 8BIT 3.5KB OTP 8DIP

IC MCU 8BIT 3.5KB OTP 8DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC12CE674-04/P 1237750-PIC12CE674-04/P PIC12CE674-04/P-ND PIC12CE674-04/P PIC12CE674-04/P PIC12CE674-04/P PIC12CE674-04/P PIC12CE674-04/P
Product Name 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC12CE674-04/P Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM 0.0160 KB 16 KB 3.5 KB
ROM Type EEPROM; EEPROM OTP; One Time Programmable(OTP) OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - C161SLM3VAABXUMA1 - 932992-C161SLM3VAABXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
7 suppliers
Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details