IC MCU 8BIT 1.75KB OTP 8DIP Product overview: PIC12CE673-10I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12CE673-10I/P
Manufacturer: Microchip Technology
Win Source Part Number: 889321-PIC12CE673-10
Series: PIC® 12C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 10MHz 1.75KB (1K x 14) OTP 8-PDIP
Core Processor: PIC
Speed: 10MHz
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: OTP
EEPROM Size: 16 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: PIC12CE673
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 1.75KB OTP 8DIP
IC MCU 8BIT 1.75KB OTP 8DIP
PIC PIC® 12C Microcontroller IC 8-Bit 10MHz 1.75KB (1K x 14) OTP 8-PDIP
8-bit Microcontrollers - MCU 1.75KB 128 RAM 6 I/O 10MHz IndTemp PDIP8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC12CE673-10I/P | 889321-PIC12CE673-10I/P | PIC12CE673-10I/P | PIC12CE673-10I/P | PIC12CE673-10I/P | PIC12CE673-10I/P |
| Product Name | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC12CE673-10I/P | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| RAM | 0.1280 KB | 1.75 KB | 128 KB | 0.1280 KB | ||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tube | CDIP; Other; 8-PDIP | CDIP; Other; 8-DIP (0.300\", 7.62mm) | CDIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |