PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) EPROM, UV 8-CDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1318915-PIC12CE519/J
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 4MHz
Standard Package: 56
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: EPROM, UV
EEPROM Size: 16 x 8
RAM Size: 41 x 8
Oscillator Type: Internal
Supplier Device Package: 8-CDIP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-CDIP (0.300", 7.62mm) Window
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC12CE519
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC MCU 8BIT 1.5KB EPROM/UV 8CDIP Product overview: PIC12CE519/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12CE519/JW can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1.5KB EPROM/UV 8CDIP
IC MCU 8BIT 1.5KB EPROM/UV 8CDIP
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) EPROM, UV 8-CDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12CE519/JW-ND | 1318915-PIC12CE519/JW | 685-PIC12CE519/JW | PIC12CE519/JW | PIC12CE519/JW | PIC12CE519/JW |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0410 KB | 1.5 KB | 0.0410 KB | 41 KB | 0.0410 KB | |
| ROM | 1.5 KB | 16 KB | ||||
| ROM Type | EPROM | EEPROM; EPROM, UV | EPROM, UV |