Manufacturer: Microchip Technology
Win Source Part Number: 889319-PIC12CE518/JW
Series: PIC® 12C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 768B (512 x 12) EPROM, UV 8-CDIP
Core Processor: PIC
Speed: 4MHz
Package: 8-CDIP (0.300", 7.62mm) Window
Package: Tube
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 768B (512 x 12)
Program Memory Type: EPROM, UV
EEPROM Size: 16 x 8
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Family Name: PIC12CE518
Categories: Integrated Circuits (ICs)
Case / Package: 8-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 56
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 768B EPROM/UV 8CDIP Product overview: PIC12CE518/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12CE518/JW can be used for catalog matching and distributor lookup.
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) EPROM, UV 8-CDIP
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) EPROM, UV 8-CDIP
IC MCU 8BIT 768B EPROM/UV 8CDIP
IC MCU 8BIT 768B EPROM/UV 8CDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 889319-PIC12CE518/JW | 685-PIC12CE518/JW | PIC12CE518/JW-ND | PIC12CE518/JW | PIC12CE518/JW | PIC12CE518/JW |
| Product Name | Embedded - Embedded - Microcontrollers - PIC12CE518/JW | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.7680 KB | 0.0250 KB | 0.0250 KB | 0.0250 KB | 25 KB | |
| ROM | 16 KB | 0.7680 KB | ||||
| ROM Type | EEPROM; EPROM, UV | EPROM | EPROM, UV |