IC MCU 8BIT 3.5KB OTP 8SOIJ Product overview: PIC12C672-10E/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C672-10E/SM
Manufacturer: Microchip Technology
Win Source Part Number: 889318-PIC12C672-10E
Series: PIC® 12C
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PIC series Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 8-SOIJ
Core Processor: PIC
Speed: 10MHz
Package: Tube
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
Data Converters: A/D 4x8b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: PIC12C672
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIJ
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC,MICROCONTROLLER,8
IC MCU 8BIT 3.5KB OTP 8SOIJ
8-bit Microcontrollers - MCU 3.5KB 128 RAM 6 I/O
PIC PIC® 12C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 8-SOIJ
IC MCU 8BIT 3.5KB OTP 8SOIJ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC12C672-10E/SM | 889318-PIC12C672-10E/SM | 23C2993 | PIC12C672-10E/SM | PIC12C672-10E/SM | PIC12C672-10E/SM | PIC12C672-10E/SM |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC12C672-10E/SM | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | |||
| RAM | 0.1280 KB | 3.5 KB | 0.1280 KB | 128 KB | |||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||||
| Package Type | Other; Tube | SOIC; Other; 8-SOIJ | SOIC; Other; 8-SOIC (0.209\", 5.30mm Width) | Other; 8-SOIC (0.209\", 5.30mm Width) |