IC MCU 8BIT 1.75KB OTP 8SOIJ Product overview: PIC12C671-04/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C671-04/SM can be used for catalog matching and distributor lookup.
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 8-SOIJ
8-bit Microcontrollers - MCU 1.75KB 128 RAM 6 I/O 4MHz SOIC8
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 8-SOIJ
IC MCU 8BIT 1.75KB OTP 8SOIJ
MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, SOIC-8; Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.75KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:SOIJ; No. of I/O s:6I/O s; No. of Bits:8bitRoHS Compliant: Yes
IC MCU 8BIT 1.75KB OTP 8SOIJ
IC MCU 8BIT 1.75KB OTP 8SOIJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC12C671-04/SM | PIC12C671-04/SM-ND | PIC12C671-04/SM | PIC12C671-04/SM | PIC12C671-04/SM | 12C1855 | PIC12C671-04/SM | PIC12C671-04/SM |
| Product Name | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.1280 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | ||
| ROM | 0.1280 KB | 1.75 KB | ||||||
| ROM Type | EEPROM; EEPROM | OTP | OTP; OTP | OTP; OTP |