Microchip Technology, Inc. 8-bit 8BIT 1.5KB Embedded Microcontroller MCU PIC12C509A-04I/SM

Description
IC MCU 8BIT 1.5KB OTP 8SOIJ Product overview: PIC12C509A-04I/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509A-04I/S M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1.5KB OTP 8SOIJ Product overview: PIC12C509A-04I/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509A-04I/S M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 1.5KB Embedded Microcontroller MCU - 685-PIC12C509A-04I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC12C509A-04I/SM
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC12C509A-04I/SM
IC MCU 8BIT 1.5KB OTP 8SOIJ Product overview: PIC12C509A-04I/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509A-04I/S M can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB OTP 8SOIJ Product overview: PIC12C509A-04I/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509A-04I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC12C509A-04I/SM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12C509A-04I/SM-ND
Microcontrollers PIC12C509A-04I/SM-ND
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ

Buy Now Datasheet
Microcontrollers - 2368884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368884
Microcontrollers 2368884
1.5 KB OTP, 41 RAM, 6 I/O

1.5 KB OTP, 41 RAM, 6 I/O

Supplier's Site
Microcontrollers - 2368885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368885
Microcontrollers 2368885
1.5 KB OTP, 41 RAM, 6 I/O

1.5 KB OTP, 41 RAM, 6 I/O

Supplier's Site
Microcontrollers - 2368885P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368885P
Microcontrollers 2368885P
1.5 KB OTP, 41 RAM, 6 I/O

1.5 KB OTP, 41 RAM, 6 I/O

Supplier's Site
Embedded - Microcontrollers - PIC12C509A-04I/SM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12C509A-04I/SM
Embedded - Microcontrollers PIC12C509A-04I/SM
IC MCU 8BIT 1.5KB OTP 8SOIJ

IC MCU 8BIT 1.5KB OTP 8SOIJ

Supplier's Site Datasheet
Mcu, 8Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip - 97K7151 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip
97K7151
Mcu, 8Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip 97K7151
MCU, 8BIT, PIC12, 4MHZ, SOIC-8; Product Range:PIC12 Family PIC12C5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:SOIJ; No. of I/O s:6I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, PIC12, 4MHZ, SOIC-8; Product Range:PIC12 Family PIC12C5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:SOIJ; No. of I/O s:6I/O s; Embedded RoHS Compliant: Yes

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip - 65K1035 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip
65K1035
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip 65K1035
MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, SOIC-8; Product Range:PIC12 Family PIC12C5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:SOIJ; No. of Timers:1RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, SOIC-8; Product Range:PIC12 Family PIC12C5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:SOIJ; No. of Timers:1RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC12C509A-04I/SM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12C509A-04I/SM
Microcontrollers PIC12C509A-04I/SM
IC MCU 8BIT 1.5KB OTP 8SOIJ

IC MCU 8BIT 1.5KB OTP 8SOIJ

Supplier's Site Datasheet
Microcontrollers - PIC12C509A-04I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12C509A-04I/SM
Microcontrollers PIC12C509A-04I/SM
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12C509A-04I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12C509A-04I/SM
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12C509A-04I/SM
IC MCU 8BIT 1.5KB OTP 8SOIJ

IC MCU 8BIT 1.5KB OTP 8SOIJ

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12C509A-04I/SM
8-bit Microcontrollers - MCU PIC12C509A-04I/SM
8-bit Microcontrollers - MCU 1kx12 OTP

8-bit Microcontrollers - MCU 1kx12 OTP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC12C509A-04I/SM PIC12C509A-04I/SM-ND 2368884 PIC12C509A-04I/SM 97K7151 65K1035 PIC12C509A-04I/SM PIC12C509A-04I/SM PIC12C509A-04I/SM PIC12C509A-04I/SM
Product Name 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0410 KB 0.0410 KB 0.0410 KB 0.0410 KB 0.0410 KB 0.0410 KB 41 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Serial Interface 2-Wire
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-44IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded Microcontroller MCU - 685-CG7072AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers