Microchip Technology, Inc. Microcontrollers PIC12C509A-04E/SM

Description
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ
Request a Quote Datasheet
Description
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12C509A-04E/SM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12C509A-04E/SM-ND
Microcontrollers PIC12C509A-04E/SM-ND
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC12C509A-04E/SM - 791869-PIC12C509A-04E/SM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12C509A-04E/SM
791869-PIC12C509A-04E/SM
Embedded - Embedded - Microcontrollers - PIC12C509A-04E/SM 791869-PIC12C509A-04E/SM
Manufacturer: Microchip Technology Win Source Part Number: 791869-PIC12C509A-04 E/SM Series: PIC 12C Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 4MHz Package: 8-SOIC (0.209", 5.30mm Width) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: One Time Programmable(OTP) RAM Size: 41 x 8 Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: PIC12C509 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIJ Alternative Parts (Cross-Reference): PIC12C509A-04E/JWG; PIC12C509A-04E/JW; PIC12C509A-04E/PG; PIC12C509A-04E/P; Introduction Date: March 04, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791869-PIC12C509A-04E/SM
Series: PIC 12C
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 8-SOIC (0.209", 5.30mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 41 x 8
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: PIC12C509
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIJ
Alternative Parts (Cross-Reference): PIC12C509A-04E/JWG; PIC12C509A-04E/JW; PIC12C509A-04E/PG; PIC12C509A-04E/P;
Introduction Date: March 04, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 1.5KB Embedded Microcontroller MCU - 685-PIC12C509A-04E/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC12C509A-04E/SM
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC12C509A-04E/SM
IC MCU 8BIT 1.5KB OTP 8SOIJ Product overview: PIC12C509A-04E/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509A-04E/S M can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB OTP 8SOIJ Product overview: PIC12C509A-04E/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509A-04E/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12C509A-04E/SM
8-bit Microcontrollers - MCU PIC12C509A-04E/SM
8-bit Microcontrollers - MCU 1.5KB 41 RAM 6 I/O 4MHz Ext Temp SOIC8

8-bit Microcontrollers - MCU 1.5KB 41 RAM 6 I/O 4MHz Ext Temp SOIC8

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12C509A-04E/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12C509A-04E/SM
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12C509A-04E/SM
IC MCU 8BIT 1.5KB OTP 8SOIJ

IC MCU 8BIT 1.5KB OTP 8SOIJ

Supplier's Site
Mcu, 8Bit, Pic12, 4Mhz, Soij-8; Product Range Microchip - 44AC2704 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic12, 4Mhz, Soij-8; Product Range Microchip
44AC2704
Mcu, 8Bit, Pic12, 4Mhz, Soij-8; Product Range Microchip 44AC2704
MCU, 8BIT, PIC12, 4MHZ, SOIJ-8; Product Range:PIC12 Family PIC12C5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:SOIJ; No. of I/O s:6I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, PIC12, 4MHZ, SOIJ-8; Product Range:PIC12 Family PIC12C5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:SOIJ; No. of I/O s:6I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC12C509A-04E/SM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12C509A-04E/SM
Microcontrollers PIC12C509A-04E/SM
IC MCU 8BIT 1.5KB OTP 8SOIJ

IC MCU 8BIT 1.5KB OTP 8SOIJ

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC12C509A-04E/SM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12C509A-04E/SM
Embedded - Microcontrollers PIC12C509A-04E/SM
IC MCU 8BIT 1.5KB OTP 8SOIJ

IC MCU 8BIT 1.5KB OTP 8SOIJ

Supplier's Site Datasheet
Microcontrollers - PIC12C509A-04E/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12C509A-04E/SM
Microcontrollers PIC12C509A-04E/SM
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12C509A-04E/SM-ND 791869-PIC12C509A-04E/SM 685-PIC12C509A-04E/SM PIC12C509A-04E/SM PIC12C509A-04E/SM 44AC2704 PIC12C509A-04E/SM PIC12C509A-04E/SM PIC12C509A-04E/SM
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC12C509A-04E/SM 8-bit 8BIT 1.5KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, Pic12, 4Mhz, Soij-8; Product Range Microchip Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0410 KB 1.5 KB 0.0410 KB 41 KB 0.0410 KB 0.0410 KB 0.0410 KB
ROM 1.5 KB
ROM Type OTP OTP; One Time Programmable(OTP) EEPROM; EEPROM OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C02768800 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details