IC MCU 8BIT 768B OTP 8SOIJ Product overview: PIC12C508A-04I/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C508A-04I/S
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ
IC MCU 8BIT 768B OTP 8SOIJ
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ
IC MCU 8BIT 768B OTP 8SOIJ
8-bit Microcontrollers - MCU 512X12 OTP
IC MCU 8BIT 768B OTP 8SOIJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC12C508A-04I/SM | PIC12C508A-04I/SM-ND | PIC12C508A-04I/SM | PIC12C508A-04I/SM | PIC12C508A-04I/SM | 70045458 | PIC12C508A-04I/SM | PIC12C508A-04I/SM |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8 PIN, 0.75 KB OTP, 25 RAM, 6 I/O | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0250 KB | 0.0250 KB | 0.0250 KB | 25 KB | 0.0250 KB | 0.0250 KB | ||
| ROM Type | EEPROM; EEPROM | OTP | OTP; OTP | EEPROM; OTP | OTP; OTP | |||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | 2.5 to 5.5 volts | 3 to 5.5 volts |