The PIC12C508/JW is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for low-power applications. It operates at a maximum frequency of 4 MHz and features 768 bytes of EPROM memory, organized as 512 x 12 bits. The device is housed in an 8-pin CDIP package, making it suitable for compact designs. The microcontroller supports a range of operating voltages from 2.0V to 5.5V, allowing flexibility in various applications. It is ideal for projects requiring simple control tasks, such as in consumer electronics or automotive systems. The PIC12C508/JW is compatible with MPLAB IDE for development and debugging, providing engineers with a robust platform for software development.
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) EPROM, UV 8-CDIP
IC MCU 8BIT 768B EPROM/UV 8CDIP
IC MCU 8BIT 768B EPROM/UV 8CDIP
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) EPROM, UV 8-CDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12C508/JW-ND | PIC12C508/JW | PIC12C508/JW | PIC12C508/JW |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |
| RAM | 0.0250 KB | 25 KB | 0.0250 KB | |
| ROM | 0.7680 KB | |||
| ROM Type | EPROM | EPROM, UV |