The PIC12C508-04/P is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 4 MHz and a 1 ms instruction cycle. It includes 512 x 12 bits of one-time programmable (OTP) memory and 25 bytes of EEPROM data memory, with a data retention period exceeding 40 years. The device supports in-circuit serial programming and features a variety of peripheral functions, including an 8-bit timer/counter with a programmable prescaler, a watchdog timer, and power-on reset capabilities. The microcontroller operates within a wide voltage range of 2.5V to 5.5V and is designed for low power consumption, drawing less than 2 mA at 5V and 4 MHz. It also offers multiple oscillator options, including an internal 4 MHz RC oscillator and external low-cost options. The PIC12C508-04/P is suitable for applications requiring a compact, efficient microcontroller with robust features for embedded systems.
IC MCU 8BIT 768B OTP 8DIP Product overview: PIC12C508-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C508-04/P can be used for catalog matching and distributor lookup.
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-PDIP
IC MCU 8BIT 768B OTP 8DIP
8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz PDIP8
IC MCU 8BIT 768B OTP 8DIP
IC MCU 8BIT 768B OTP 8DIP
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC12C508-04/P | PIC12C508-04/P-ND | PIC12C508-04/P | PIC12C508-04/P | PIC12C508-04/P | PIC12C508-04/P | PIC12C508-04/P |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0250 KB | 0.0250 KB | 25 KB | 0.0250 KB | 0.0250 KB | ||
| ROM Type | EEPROM; EEPROM | OTP | OTP; OTP | OTP; OTP | |||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | 2.5 to 5.5 volts |