Microchip Technology, Inc. PIC10F322

Description
The PIC10(L)F322 is the next generation of the PIC10F family that provides an increased feature set and increased performance over the existing PIC10F family that customers have requested. These new PIC10F32X variants are based on the standard mid-range architecture (vs. the baseline for the PIC10F2XX family) and provide interrupts, deeper hardware stack, PWM, emulated data EE, increased 16MHz internal oscillator, lower power, and 3 8-bit ADCs, as well as a few new integrated peripherals. These new integrated peripherals include a new Configurable Logic Cell (CLC) which allows the user to do simple Boolean functions – such as AND/OR/XOR logic functions and D/JK/SR state functions, a Numerically Controlled Oscillator (NCO) module which provides two functions; a PWM with a fixed 50% duty cycle and an increased frequency resolution function that lends itself well to applications such as ballast control, a Complementary Waveform Generator (CWG) which provides a complementary waveform to various inputs sources including the PWM, the CLC, or NCO, and finally an integrated temperature indicator for low cost temperature measurements. Debug Support • External debug header (AC244045) is needed for debug support • Debug and programming support is available via PICkit™ 3, and MPLAB® ICD3 • For Debug Header information, please refer to DS51292 • For easy development, please see the PIC10F32x Development Kit - our newest Low Pin Count Development Board! Additional Features Flash Program Memory with self read/write capability Mid-range core High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage 35 Instruction, 8 Stack Levels, hardware interrupts Low Power Internal 16MHz / 31 kHz oscillator (2) stand-alone PWM’s (3) channel 8b ADC w/Vref Integrated Temperature Indicator Configurable Logic Cell (CLC) Complimentary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO Two 8-bit Timers (TMR0/TMR2) Extended Watchdog Timer (EWDT) Brown-Out Reset (BOR) 25mA Source/Sink current I/O In Circuit Serial Programming (ICSP) Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Datasheet
Description
The PIC10(L)F322 is the next generation of the PIC10F family that provides an increased feature set and increased performance over the existing PIC10F family that customers have requested. These new PIC10F32X variants are based on the standard mid-range architecture (vs. the baseline for the PIC10F2XX family) and provide interrupts, deeper hardware stack, PWM, emulated data EE, increased 16MHz internal oscillator, lower power, and 3 8-bit ADCs, as well as a few new integrated peripherals. These new integrated peripherals include a new Configurable Logic Cell (CLC) which allows the user to do simple Boolean functions – such as AND/OR/XOR logic functions and D/JK/SR state functions, a Numerically Controlled Oscillator (NCO) module which provides two functions; a PWM with a fixed 50% duty cycle and an increased frequency resolution function that lends itself well to applications such as ballast control, a Complementary Waveform Generator (CWG) which provides a complementary waveform to various inputs sources including the PWM, the CLC, or NCO, and finally an integrated temperature indicator for low cost temperature measurements. Debug Support • External debug header (AC244045) is needed for debug support • Debug and programming support is available via PICkit™ 3, and MPLAB® ICD3 • For Debug Header information, please refer to DS51292 • For easy development, please see the PIC10F32x Development Kit - our newest Low Pin Count Development Board! Additional Features Flash Program Memory with self read/write capability Mid-range core High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage 35 Instruction, 8 Stack Levels, hardware interrupts Low Power Internal 16MHz / 31 kHz oscillator (2) stand-alone PWM’s (3) channel 8b ADC w/Vref Integrated Temperature Indicator Configurable Logic Cell (CLC) Complimentary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO Two 8-bit Timers (TMR0/TMR2) Extended Watchdog Timer (EWDT) Brown-Out Reset (BOR) 25mA Source/Sink current I/O In Circuit Serial Programming (ICSP) Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC10F322 - Microchip Technology, Inc.
Chandler, AZ, United States
The PIC10(L)F322 is the next generation of the PIC10F family that provides an increased feature set and increased performance over the existing PIC10F family that customers have requested. These new PIC10F32X variants are based on the standard mid-range architecture (vs. the baseline for the PIC10F2XX family) and provide interrupts, deeper hardware stack, PWM, emulated data EE, increased 16MHz internal oscillator, lower power, and 3 8-bit ADCs, as well as a few new integrated peripherals. These new integrated peripherals include a new Configurable Logic Cell (CLC) which allows the user to do simple Boolean functions – such as AND/OR/XOR logic functions and D/JK/SR state functions, a Numerically Controlled Oscillator (NCO) module which provides two functions; a PWM with a fixed 50% duty cycle and an increased frequency resolution function that lends itself well to applications such as ballast control, a Complementary Waveform Generator (CWG) which provides a complementary waveform to various inputs sources including the PWM, the CLC, or NCO, and finally an integrated temperature indicator for low cost temperature measurements. Debug Support • External debug header (AC244045) is needed for debug support • Debug and programming support is available via PICkit™ 3, and MPLAB® ICD3 • For Debug Header information, please refer to DS51292 • For easy development, please see the PIC10F32x Development Kit - our newest Low Pin Count Development Board! Additional Features Flash Program Memory with self read/write capability Mid-range core High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage 35 Instruction, 8 Stack Levels, hardware interrupts Low Power Internal 16MHz / 31 kHz oscillator (2) stand-alone PWM’s (3) channel 8b ADC w/Vref Integrated Temperature Indicator Configurable Logic Cell (CLC) Complimentary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO Two 8-bit Timers (TMR0/TMR2) Extended Watchdog Timer (EWDT) Brown-Out Reset (BOR) 25mA Source/Sink current I/O In Circuit Serial Programming (ICSP) Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)

The PIC10(L)F322 is the next generation of the PIC10F family that provides an increased feature set and increased performance over the existing PIC10F family that customers have requested. These new PIC10F32X variants are based on the standard mid-range architecture (vs. the baseline for the PIC10F2XX family) and provide interrupts, deeper hardware stack, PWM, emulated data EE, increased 16MHz internal oscillator, lower power, and 3 8-bit ADCs, as well as a few new integrated peripherals. These new integrated peripherals include a new Configurable Logic Cell (CLC) which allows the user to do simple Boolean functions – such as AND/OR/XOR logic functions and D/JK/SR state functions, a Numerically Controlled Oscillator (NCO) module which provides two functions; a PWM with a fixed 50% duty cycle and an increased frequency resolution function that lends itself well to applications such as ballast control, a Complementary Waveform Generator (CWG) which provides a complementary waveform to various inputs sources including the PWM, the CLC, or NCO, and finally an integrated temperature indicator for low cost temperature measurements. Debug Support
• External debug header (AC244045) is needed for debug support
• Debug and programming support is available via PICkit™ 3, and MPLAB® ICD3
• For Debug Header information, please refer to DS51292
• For easy development, please see the PIC10F32x Development Kit - our newest Low Pin Count Development Board!

Additional Features

    • Flash Program Memory with self read/write capability
    • Mid-range core
    • High Endurance Flash Memory (HEF)
      • 128 B of Non-volatile Data Storage
    • 35 Instruction, 8 Stack Levels, hardware interrupts
    • Low Power Internal 16MHz / 31 kHz oscillator
    • (2) stand-alone PWM’s
    • (3) channel 8b ADC w/Vref
    • Integrated Temperature Indicator
    • Configurable Logic Cell (CLC)
    • Complimentary Waveform Generator (CWG)
    • Numerically Controlled Oscillator (NCO
    • Two 8-bit Timers (TMR0/TMR2)
    • Extended Watchdog Timer (EWDT)
    • Brown-Out Reset (BOR)
    • 25mA Source/Sink current I/O
    • In Circuit Serial Programming (ICSP)
    • Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V)
    • eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC10F322
Features PWM
Bits 8 Bit
Number 3
RAM 0.0640 KB
ROM 0.8960 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161OLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers