Manufacturer: Microchip Technology
Win Source Part Number: 1237730-PIC10F200-I/
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
MCU 8-bit PIC RISC 384B Flash 2.5V/3.3V/5V 6-Pin SOT-23 Bag Product overview: PIC10F200-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2.5V, 3.3V, 5V, SOT-23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2.5V, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F200-I/OT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1237730-PIC10F200-I/OT | 685-PIC10F200-I/OT |
| Product Name | Embedded - Embedded - Microcontrollers - PIC10F200-I/OT | 8-bit 2.5V 3.3V 5V Embedded Microcontroller MCU |
| Data Bus | 8 Bit | 8 Bit |
| Clock Speed | 4 MHz | |
| RAM | 0.0160 KB | |
| Supply Voltage | 2 to 5.5 volts |