Microchip Technology, Inc. IEEE 802.3at / PoH PD front-end and PWM controller IC w/internal 0.3 Ohm FET PD70211

Description
PD70211 is an advanced Powered Device (PD) Interface IC with integrated switching (PWM) regulator control for PDs in PoE applications. It supports IEEE 802.3af, IEEE 802at, HDBaseT and general 2/4-pair configurations. The PD70211 front-end includes an advanced classification block that supports 2, 3, 4, and 6 event classification. Using the SUPP_Sx pins, it also identifies which of the four pairs of the cable receives power and generates appropriate flags. The IC features an internal bleeder for discharging the input capacitor of the DC/DC converter rapidly, to ensure fast re-detection and port power-up in case of sudden removal and re-insertion of the Ethernet cable into the RJ-45. The advanced PWM current mode section supports synchronous flyback and active clamp forward topologies, as well as buck, boost etc. Start your PoE PD power supply design using Microchip MPLAB® Analog Designer. Additional Features Supports IEEE 802.3af/at, HDBaseT both 2-pair / 4-pair configurations Wall-adapter support (Rear Aux method) PD detection & programmable classification 2,3,4, and 6 event classification Integrated 0.3 Ohm isolating (series-pass) FET Inrush current limiting Less than 10µA offset current during detection Advanced PWM section 36 pin, 6mm × 6 mm MLPQ MSL3, RoHS compliant
Datasheet
Description
PD70211 is an advanced Powered Device (PD) Interface IC with integrated switching (PWM) regulator control for PDs in PoE applications. It supports IEEE 802.3af, IEEE 802at, HDBaseT and general 2/4-pair configurations. The PD70211 front-end includes an advanced classification block that supports 2, 3, 4, and 6 event classification. Using the SUPP_Sx pins, it also identifies which of the four pairs of the cable receives power and generates appropriate flags. The IC features an internal bleeder for discharging the input capacitor of the DC/DC converter rapidly, to ensure fast re-detection and port power-up in case of sudden removal and re-insertion of the Ethernet cable into the RJ-45. The advanced PWM current mode section supports synchronous flyback and active clamp forward topologies, as well as buck, boost etc. Start your PoE PD power supply design using Microchip MPLAB® Analog Designer. Additional Features Supports IEEE 802.3af/at, HDBaseT both 2-pair / 4-pair configurations Wall-adapter support (Rear Aux method) PD detection & programmable classification 2,3,4, and 6 event classification Integrated 0.3 Ohm isolating (series-pass) FET Inrush current limiting Less than 10µA offset current during detection Advanced PWM section 36 pin, 6mm × 6 mm MLPQ MSL3, RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE 802.3at / PoH PD front-end and PWM controller IC w/internal 0.3 Ohm FET - PD70211 - Microchip Technology, Inc.
Chandler, AZ, United States
IEEE 802.3at / PoH PD front-end and PWM controller IC w/internal 0.3 Ohm FET
PD70211
IEEE 802.3at / PoH PD front-end and PWM controller IC w/internal 0.3 Ohm FET PD70211
PD70211 is an advanced Powered Device (PD) Interface IC with integrated switching (PWM) regulator control for PDs in PoE applications. It supports IEEE 802.3af, IEEE 802at, HDBaseT and general 2/4-pair configurations. The PD70211 front-end includes an advanced classification block that supports 2, 3, 4, and 6 event classification. Using the SUPP_Sx pins, it also identifies which of the four pairs of the cable receives power and generates appropriate flags. The IC features an internal bleeder for discharging the input capacitor of the DC/DC converter rapidly, to ensure fast re-detection and port power-up in case of sudden removal and re-insertion of the Ethernet cable into the RJ-45. The advanced PWM current mode section supports synchronous flyback and active clamp forward topologies, as well as buck, boost etc. Start your PoE PD power supply design using Microchip MPLAB® Analog Designer. Additional Features Supports IEEE 802.3af/at, HDBaseT both 2-pair / 4-pair configurations Wall-adapter support (Rear Aux method) PD detection & programmable classification 2,3,4, and 6 event classification Integrated 0.3 Ohm isolating (series-pass) FET Inrush current limiting Less than 10µA offset current during detection Advanced PWM section 36 pin, 6mm × 6 mm MLPQ MSL3, RoHS compliant

PD70211 is an advanced Powered Device (PD) Interface IC with integrated switching (PWM) regulator control for PDs in PoE applications. It supports IEEE 802.3af, IEEE 802at, HDBaseT and general 2/4-pair configurations. The PD70211 front-end includes an advanced classification block that supports 2, 3, 4, and 6 event classification. Using the SUPP_Sx pins, it also identifies which of the four pairs of the cable receives power and generates appropriate flags. The IC features an internal bleeder for discharging the input capacitor of the DC/DC converter rapidly, to ensure fast re-detection and port power-up in case of sudden removal and re-insertion of the Ethernet cable into the RJ-45. The advanced PWM current mode section supports synchronous flyback and active clamp forward topologies, as well as buck, boost etc.

Start your PoE PD power supply design using Microchip MPLAB® Analog Designer.

Additional Features

  • Supports IEEE 802.3af/at, HDBaseT both 2-pair / 4-pair configurations
  • Wall-adapter support (Rear Aux method)
  • PD detection & programmable classification
  • 2,3,4, and 6 event classification
  • Integrated 0.3 Ohm isolating (series-pass) FET
  • Inrush current limiting
  • Less than 10µA offset current during detection
  • Advanced PWM section
  • 36 pin, 6mm × 6 mm MLPQ
  • MSL3, RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number PD70211
Product Name IEEE 802.3at / PoH PD front-end and PWM controller IC w/internal 0.3 Ohm FET
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

RGB LED Fashion Lighting Controller - AAT3128 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - CD4009UBE - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Input Voltage 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
IC PWR SWITCH SPI MULTICH 24TSDS - 376-TLE75602ESHXUMA1 - Utmel Electronic Limited
Specs
Package Type SSOP; Other; 24-TSSOP (0.154, 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HC05D,118 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Features Open Drain
Input Voltage 2 to 6 volts
View Details