Microchip Technology, Inc. IEEE 802.3at PD front-end and PWM controller IC w/internal 0.6 Ohm FET PD70201

Description
The PD70201 is an integrated Powered Device (PD) Interface and PWM controllers for a DC-DC converter used in IEEE 802.3at Type 2 applications. The PD70201 can be used for IEEE 802.3af, IEEE 802.3at applications. A single PD70201 can be used in 4-pair applications which consumes up to 47.7W. The device has several features designed to improve efficiency and reliability: • Detection and classification • Capacitor • Gate drivers • Peak current mode control • Maximum duty cycle • Soft-start circuit • Low voltage protection warning and monitoring Start your PoE PD power supply design using Microchip MPLAB® Analog Designer. Additional Features IEEE 802.3at Type 2 compliant Support for 4-pair applications of up to 48W with a single IC Two-events classification flag Less Than 10 µA (typical) offset current during detection Signature resistor is disconnected upon detection Programmable classification setting with a single resistor Integrated 0.6 Ohm isolating MOSFET switch with inrush current limit Power off DC-DC input capacitor discharge 100 kHz to 500 kHz adjustable DC-DC switching frequency DC-DC frequency can be synchronized to external clock Supports low power mode operation for higher efficiency Up to 50% duty cycle Soft-start circuit to control the output voltage rise time Two out-of-phase driver stages for efficient synchronous rectification or active clamp PoE port input UVLO with programmable threshold and hysteresis Internal differential amplifier simplifying non-isolated step down converter
Description
The PD70201 is an integrated Powered Device (PD) Interface and PWM controllers for a DC-DC converter used in IEEE 802.3at Type 2 applications. The PD70201 can be used for IEEE 802.3af, IEEE 802.3at applications. A single PD70201 can be used in 4-pair applications which consumes up to 47.7W. The device has several features designed to improve efficiency and reliability: • Detection and classification • Capacitor • Gate drivers • Peak current mode control • Maximum duty cycle • Soft-start circuit • Low voltage protection warning and monitoring Start your PoE PD power supply design using Microchip MPLAB® Analog Designer. Additional Features IEEE 802.3at Type 2 compliant Support for 4-pair applications of up to 48W with a single IC Two-events classification flag Less Than 10 µA (typical) offset current during detection Signature resistor is disconnected upon detection Programmable classification setting with a single resistor Integrated 0.6 Ohm isolating MOSFET switch with inrush current limit Power off DC-DC input capacitor discharge 100 kHz to 500 kHz adjustable DC-DC switching frequency DC-DC frequency can be synchronized to external clock Supports low power mode operation for higher efficiency Up to 50% duty cycle Soft-start circuit to control the output voltage rise time Two out-of-phase driver stages for efficient synchronous rectification or active clamp PoE port input UVLO with programmable threshold and hysteresis Internal differential amplifier simplifying non-isolated step down converter
Datasheet
Datasheet Summary
Powered by GS/AI

The PD70201 is an integrated Powered Device (PD) interface and PWM controller designed for use in IEEE 802.3af and IEEE 802.3at applications. It supports 4-pair applications with a power consumption of up to 47.7 W from a single device, and can handle up to 96 W when two devices are used. Key features include detection and classification circuitry, a programmable classification signature, and an integrated 0.6 Ohm isolating MOSFET switch with inrush current limiting. The device operates with a single DC voltage input ranging from 37 V to 57 V and has an adjustable DC-DC switching frequency from 100 kHz to 500 kHz. It also includes a soft-start circuit to manage output voltage rise time, dual under-voltage lockout (UVLO) for reliable operation, and supports low power mode for improved efficiency under light loads. The PD70201 is housed in a compact 32-pin QFN package and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PD70201 is an integrated Powered Device (PD) interface and PWM controller designed for use in IEEE 802.3af and IEEE 802.3at applications. It supports 4-pair applications with a power consumption of up to 47.7 W from a single device, and can handle up to 96 W when two devices are used. Key features include detection and classification circuitry, a programmable classification signature, and an integrated 0.6 Ohm isolating MOSFET switch with inrush current limiting. The device operates with a single DC voltage input ranging from 37 V to 57 V and has an adjustable DC-DC switching frequency from 100 kHz to 500 kHz. It also includes a soft-start circuit to manage output voltage rise time, dual under-voltage lockout (UVLO) for reliable operation, and supports low power mode for improved efficiency under light loads. The PD70201 is housed in a compact 32-pin QFN package and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
IEEE 802.3at PD front-end and PWM controller IC w/internal 0.6 Ohm FET - PD70201 - Microchip Technology, Inc.
Chandler, AZ, United States
IEEE 802.3at PD front-end and PWM controller IC w/internal 0.6 Ohm FET
PD70201
IEEE 802.3at PD front-end and PWM controller IC w/internal 0.6 Ohm FET PD70201
The PD70201 is an integrated Powered Device (PD) Interface and PWM controllers for a DC-DC converter used in IEEE 802.3at Type 2 applications. The PD70201 can be used for IEEE 802.3af, IEEE 802.3at applications. A single PD70201 can be used in 4-pair applications which consumes up to 47.7W. The device has several features designed to improve efficiency and reliability: • Detection and classification • Capacitor • Gate drivers • Peak current mode control • Maximum duty cycle • Soft-start circuit • Low voltage protection warning and monitoring Start your PoE PD power supply design using Microchip MPLAB® Analog Designer. Additional Features IEEE 802.3at Type 2 compliant Support for 4-pair applications of up to 48W with a single IC Two-events classification flag Less Than 10 µA (typical) offset current during detection Signature resistor is disconnected upon detection Programmable classification setting with a single resistor Integrated 0.6 Ohm isolating MOSFET switch with inrush current limit Power off DC-DC input capacitor discharge 100 kHz to 500 kHz adjustable DC-DC switching frequency DC-DC frequency can be synchronized to external clock Supports low power mode operation for higher efficiency Up to 50% duty cycle Soft-start circuit to control the output voltage rise time Two out-of-phase driver stages for efficient synchronous rectification or active clamp PoE port input UVLO with programmable threshold and hysteresis Internal differential amplifier simplifying non-isolated step down converter

The PD70201 is an integrated Powered Device (PD) Interface and PWM controllers for a DC-DC converter used in IEEE 802.3at Type 2 applications. The PD70201 can be used for IEEE 802.3af, IEEE 802.3at applications. A single PD70201 can be used in 4-pair applications which consumes up to 47.7W. The device has several features designed to improve efficiency and reliability:

• Detection and classification
• Capacitor
• Gate drivers
• Peak current mode control
• Maximum duty cycle
• Soft-start circuit
• Low voltage protection warning and monitoring

Start your PoE PD power supply design using Microchip MPLAB® Analog Designer. Additional Features

  • IEEE 802.3at Type 2 compliant
  • Support for 4-pair applications of up to 48W with a single IC
  • Two-events classification flag
  • Less Than 10 µA (typical) offset current during detection
  • Signature resistor is disconnected upon detection
  • Programmable classification setting with a single resistor
  • Integrated 0.6 Ohm isolating MOSFET switch with inrush current limit
  • Power off DC-DC input capacitor discharge
  • 100 kHz to 500 kHz adjustable DC-DC switching frequency
  • DC-DC frequency can be synchronized to external clock
  • Supports low power mode operation for higher efficiency
  • Up to 50% duty cycle
  • Soft-start circuit to control the output voltage rise time
  • Two out-of-phase driver stages for efficient synchronous rectification or active clamp
  • PoE port input UVLO with programmable threshold and hysteresis
  • Internal differential amplifier simplifying non-isolated step down converter
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number PD70201
Product Name IEEE 802.3at PD front-end and PWM controller IC w/internal 0.6 Ohm FET
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3166 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
UC1846 Current-Mode PWM Controller - 5962-8680601EA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A94N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE7270-2E - TLE7270-2E - Infineon Technologies AG
Specs
Package Type Other; PG-SSOP-14
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details