Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9272QX TLE9272QX

Description
The device is designed forvarious CAN-LIN automotive applications as the main supply forthe microcontroller and as the Interface for LIN and CAN bus networks. The System Basis Chip (SBC) provides the main functions for supporting these applications, such as a Switch Mode Power Supply regulator (SMPS) for on-board 5V supply, another 5V low-dropout voltage regulator with off-board protection, e.g. sensor supply, a DC/DC Boost converter for low supply voltage, an HS-CAN transceiver supporting CAN FD, a LIN transceiver for data transmission and a 16-bit Serial Peripheral Interface (SPI) to control and monitor the device. Additional feature include a timeout / window watchdog circuit with a reset feature, Fait-Safe Input and Fail-Safe Outputs and undervoltage reset features. The device offers low-power modes in order to minimize current consumption an applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via a message an the buses, via the bi-level sensitive monitoring/wake-up input as well as via cyclic wake. The device is designed to withstand the severe conditions of automotive applications. Summary of Features Very low quiescent current consumption in SBC Stop and Sleep Mode Periodic Cyclic Wake in SBC Normal and Stop Mode SMPS 750mA (DC/DC buck) voltage regulator 5V to supply high current load with high efficiency DC/DC Boost converter for low battery supply voltage Low-Drop Voltage Regulator 5V/100mA, protected for off-board usage High-Speed CAN Transceiver: fully compliant to IS011898-2:2016 supporting CAN FD communication up to 5Mbps Up to 3 LIN Transceivers LIN2.2, SAE J2602 with programmable TXD timeout feature and LIN Flash Mode Compliant with "Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications" Revision 1.3, 2012-05-04 One universal High-Voltage Wake Input for voltage levet monitoring Configurable wake-up sources Reset Output Configurable timeout and window watchdog Fail-Safe Input to monitor MCU hardware functionality Up to three Fait-Safe Outputs (depending an configurations) to activate external loads in case of system malfunctions are detected Overtemperature and short circuit protection feature Wide Input voltage and temperature range Software compatible with latest Infineon SBC families Green Product (RoHS compliant) & AEC Qualified PG-VQFN-48-31 leadless exposed-pad power package with Lead Tip Inspection (LTI) Designers who used this product also designed with CY15B064Q-SXE | F-RAM (Ferroelectric RAM) TLS850F0TA V50 | OPTIREG™ linear voltage regulators (LDO) BSS84PW | Small signal/small power MOSFET IPD90P03P4L-04 | Automotive MOSFET BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BSZ15DC02KD H | Dual MOSFET SAK-TC375TP-96F300W AA | AURIX™ Family – TC37xTP IPD50P04P4L-11 | Automotive MOSFET BSL215C | Dual MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE4252D | OPTIREG™ linear voltage regulators (LDO) BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS3050EJ | HITFET™ + 12V | automotive low-side switch IAUC24N10S5L300 | Automotive MOSFET BTS3080EJ | HITFET™ + 12V | automotive low-side switch CY15B064Q-SXE | F-RAM (Ferroelectric RAM) TLS850F0TA V50 | OPTIREG™ linear voltage regulators (LDO) BSS84PW | Small signal/small power MOSFET IPD90P03P4L-04 | Automotive MOSFET BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BSZ15DC02KD H | Dual MOSFET SAK-TC375TP-96F300W AA | AURIX™ Family – TC37xTP IPD50P04P4L-11 | Automotive MOSFET 1 2 3 4 5 Applications Automotive body control module (BCM) Automotive gateway EV charging connectivity High-voltage DC-DC converter for electric vehicles
Request a Quote
Description
The device is designed forvarious CAN-LIN automotive applications as the main supply forthe microcontroller and as the Interface for LIN and CAN bus networks. The System Basis Chip (SBC) provides the main functions for supporting these applications, such as a Switch Mode Power Supply regulator (SMPS) for on-board 5V supply, another 5V low-dropout voltage regulator with off-board protection, e.g. sensor supply, a DC/DC Boost converter for low supply voltage, an HS-CAN transceiver supporting CAN FD, a LIN transceiver for data transmission and a 16-bit Serial Peripheral Interface (SPI) to control and monitor the device. Additional feature include a timeout / window watchdog circuit with a reset feature, Fait-Safe Input and Fail-Safe Outputs and undervoltage reset features. The device offers low-power modes in order to minimize current consumption an applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via a message an the buses, via the bi-level sensitive monitoring/wake-up input as well as via cyclic wake. The device is designed to withstand the severe conditions of automotive applications. Summary of Features Very low quiescent current consumption in SBC Stop and Sleep Mode Periodic Cyclic Wake in SBC Normal and Stop Mode SMPS 750mA (DC/DC buck) voltage regulator 5V to supply high current load with high efficiency DC/DC Boost converter for low battery supply voltage Low-Drop Voltage Regulator 5V/100mA, protected for off-board usage High-Speed CAN Transceiver: fully compliant to IS011898-2:2016 supporting CAN FD communication up to 5Mbps Up to 3 LIN Transceivers LIN2.2, SAE J2602 with programmable TXD timeout feature and LIN Flash Mode Compliant with "Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications" Revision 1.3, 2012-05-04 One universal High-Voltage Wake Input for voltage levet monitoring Configurable wake-up sources Reset Output Configurable timeout and window watchdog Fail-Safe Input to monitor MCU hardware functionality Up to three Fait-Safe Outputs (depending an configurations) to activate external loads in case of system malfunctions are detected Overtemperature and short circuit protection feature Wide Input voltage and temperature range Software compatible with latest Infineon SBC families Green Product (RoHS compliant) & AEC Qualified PG-VQFN-48-31 leadless exposed-pad power package with Lead Tip Inspection (LTI) Designers who used this product also designed with CY15B064Q-SXE | F-RAM (Ferroelectric RAM) TLS850F0TA V50 | OPTIREG™ linear voltage regulators (LDO) BSS84PW | Small signal/small power MOSFET IPD90P03P4L-04 | Automotive MOSFET BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BSZ15DC02KD H | Dual MOSFET SAK-TC375TP-96F300W AA | AURIX™ Family – TC37xTP IPD50P04P4L-11 | Automotive MOSFET BSL215C | Dual MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE4252D | OPTIREG™ linear voltage regulators (LDO) BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS3050EJ | HITFET™ + 12V | automotive low-side switch IAUC24N10S5L300 | Automotive MOSFET BTS3080EJ | HITFET™ + 12V | automotive low-side switch CY15B064Q-SXE | F-RAM (Ferroelectric RAM) TLS850F0TA V50 | OPTIREG™ linear voltage regulators (LDO) BSS84PW | Small signal/small power MOSFET IPD90P03P4L-04 | Automotive MOSFET BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BSZ15DC02KD H | Dual MOSFET SAK-TC375TP-96F300W AA | AURIX™ Family – TC37xTP IPD50P04P4L-11 | Automotive MOSFET 1 2 3 4 5 Applications Automotive body control module (BCM) Automotive gateway EV charging connectivity High-voltage DC-DC converter for electric vehicles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE9272QX is a system basis chip designed for automotive CAN-LIN applications, providing a main 5V supply, LIN and CAN bus interfaces, and supervision functions. It is packaged in a PG-VQFN-48 leadless exposed-pad power package measuring 7mm × 7mm with Lead Tip Inspection (LTI). The device includes a 750mA DC/DC buck converter, a DC/DC boost converter for low input voltages, a 100mA low-drop voltage regulator with off-board protection, three LIN2.2 transceivers compliant with SAE J2602, and a high-speed CAN FD transceiver supporting up to 5Mbps as per ISO 11898-2:2016. It features a configurable timeout and window watchdog, fail-safe inputs and outputs, undervoltage and overtemperature protection, and low-power modes with cyclic wake capability. The chip is qualified to AEC-Q100 and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The TLE9272QX is a system basis chip designed for automotive CAN-LIN applications, providing a main 5V supply, LIN and CAN bus interfaces, and supervision functions. It is packaged in a PG-VQFN-48 leadless exposed-pad power package measuring 7mm × 7mm with Lead Tip Inspection (LTI). The device includes a 750mA DC/DC buck converter, a DC/DC boost converter for low input voltages, a 100mA low-drop voltage regulator with off-board protection, three LIN2.2 transceivers compliant with SAE J2602, and a high-speed CAN FD transceiver supporting up to 5Mbps as per ISO 11898-2:2016. It features a configurable timeout and window watchdog, fail-safe inputs and outputs, undervoltage and overtemperature protection, and low-power modes with cyclic wake capability. The chip is qualified to AEC-Q100 and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9272QX - TLE9272QX - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9272QX
TLE9272QX
Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9272QX TLE9272QX
The device is designed forvarious CAN-LIN automotive applications as the main supply forthe microcontroller and as the Interface for LIN and CAN bus networks. The System Basis Chip (SBC) provides the main functions for supporting these applications, such as a Switch Mode Power Supply regulator (SMPS) for on-board 5V supply, another 5V low-dropout voltage regulator with off-board protection, e.g. sensor supply, a DC/DC Boost converter for low supply voltage, an HS-CAN transceiver supporting CAN FD, a LIN transceiver for data transmission and a 16-bit Serial Peripheral Interface (SPI) to control and monitor the device. Additional feature include a timeout / window watchdog circuit with a reset feature, Fait-Safe Input and Fail-Safe Outputs and undervoltage reset features. The device offers low-power modes in order to minimize current consumption an applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via a message an the buses, via the bi-level sensitive monitoring/wake-up input as well as via cyclic wake. The device is designed to withstand the severe conditions of automotive applications. Summary of Features Very low quiescent current consumption in SBC Stop and Sleep Mode Periodic Cyclic Wake in SBC Normal and Stop Mode SMPS 750mA (DC/DC buck) voltage regulator 5V to supply high current load with high efficiency DC/DC Boost converter for low battery supply voltage Low-Drop Voltage Regulator 5V/100mA, protected for off-board usage High-Speed CAN Transceiver: fully compliant to IS011898-2:2016 supporting CAN FD communication up to 5Mbps Up to 3 LIN Transceivers LIN2.2, SAE J2602 with programmable TXD timeout feature and LIN Flash Mode Compliant with "Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications" Revision 1.3, 2012-05-04 One universal High-Voltage Wake Input for voltage levet monitoring Configurable wake-up sources Reset Output Configurable timeout and window watchdog Fail-Safe Input to monitor MCU hardware functionality Up to three Fait-Safe Outputs (depending an configurations) to activate external loads in case of system malfunctions are detected Overtemperature and short circuit protection feature Wide Input voltage and temperature range Software compatible with latest Infineon SBC families Green Product (RoHS compliant) & AEC Qualified PG-VQFN-48-31 leadless exposed-pad power package with Lead Tip Inspection (LTI) Designers who used this product also designed with CY15B064Q-SXE | F-RAM (Ferroelectric RAM) TLS850F0TA V50 | OPTIREG™ linear voltage regulators (LDO) BSS84PW | Small signal/small power MOSFET IPD90P03P4L-04 | Automotive MOSFET BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BSZ15DC02KD H | Dual MOSFET SAK-TC375TP-96F300W AA | AURIX™ Family – TC37xTP IPD50P04P4L-11 | Automotive MOSFET BSL215C | Dual MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE4252D | OPTIREG™ linear voltage regulators (LDO) BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS3050EJ | HITFET™ + 12V | automotive low-side switch IAUC24N10S5L300 | Automotive MOSFET BTS3080EJ | HITFET™ + 12V | automotive low-side switch CY15B064Q-SXE | F-RAM (Ferroelectric RAM) TLS850F0TA V50 | OPTIREG™ linear voltage regulators (LDO) BSS84PW | Small signal/small power MOSFET IPD90P03P4L-04 | Automotive MOSFET BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BSZ15DC02KD H | Dual MOSFET SAK-TC375TP-96F300W AA | AURIX™ Family – TC37xTP IPD50P04P4L-11 | Automotive MOSFET 1 2 3 4 5 Applications Automotive body control module (BCM) Automotive gateway EV charging connectivity High-voltage DC-DC converter for electric vehicles

The device is designed forvarious CAN-LIN automotive applications as the main supply forthe microcontroller and as the Interface for LIN and CAN bus networks.

The System Basis Chip (SBC) provides the main functions for supporting these applications, such as a Switch Mode Power Supply regulator (SMPS) for on-board 5V supply, another 5V low-dropout voltage regulator with off-board protection, e.g. sensor supply, a DC/DC Boost converter for low supply voltage, an HS-CAN transceiver supporting CAN FD, a LIN transceiver for data transmission and a 16-bit Serial Peripheral Interface (SPI) to control and monitor the device. Additional feature include a timeout / window watchdog circuit with a reset feature, Fait-Safe Input and Fail-Safe Outputs and undervoltage reset features.
The device offers low-power modes in order to minimize current consumption an applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via a message an the buses, via the bi-level sensitive monitoring/wake-up input as well as via cyclic wake.
The device is designed to withstand the severe conditions of automotive applications.


Summary of Features

  • Very low quiescent current consumption in SBC Stop and Sleep Mode
  • Periodic Cyclic Wake in SBC Normal and Stop Mode
  • SMPS 750mA (DC/DC buck) voltage regulator 5V to supply high current load with high efficiency
  • DC/DC Boost converter for low battery supply voltage
  • Low-Drop Voltage Regulator 5V/100mA, protected for off-board usage
  • High-Speed CAN Transceiver:
    • fully compliant to IS011898-2:2016
    • supporting CAN FD communication up to 5Mbps
  • Up to 3 LIN Transceivers LIN2.2, SAE J2602 with programmable TXD timeout feature and LIN Flash Mode
  • Compliant with "Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications"
    Revision 1.3, 2012-05-04
  • One universal High-Voltage Wake Input for voltage levet monitoring
  • Configurable wake-up sources
  • Reset Output
  • Configurable timeout and window watchdog
  • Fail-Safe Input to monitor MCU hardware functionality
  • Up to three Fait-Safe Outputs (depending an configurations) to activate external loads in case of system malfunctions are detected
  • Overtemperature and short circuit protection feature
  • Wide Input voltage and temperature range
  • Software compatible with latest Infineon SBC families
  • Green Product (RoHS compliant) & AEC Qualified
  • PG-VQFN-48-31 leadless exposed-pad power package with Lead Tip Inspection (LTI)

Designers who used this product also designed with


  • CY15B064Q-SXE |
    F-RAM (Ferroelectric RAM)
  • TLS850F0TA V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS84PW |
    Small signal/small power MOSFET
  • IPD90P03P4L-04 |
    Automotive MOSFET
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BSZ15DC02KD H |
    Dual MOSFET
  • SAK-TC375TP-96F300W AA |
    AURIX™ Family – TC37xTP
  • IPD50P04P4L-11 |
    Automotive MOSFET
  • BSL215C |
    Dual MOSFET
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE4252D |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS3050EJ |
    HITFET™ + 12V | automotive low-side switch
  • IAUC24N10S5L300 |
    Automotive MOSFET
  • BTS3080EJ |
    HITFET™ + 12V | automotive low-side switch
  • CY15B064Q-SXE |
    F-RAM (Ferroelectric RAM)
  • TLS850F0TA V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS84PW |
    Small signal/small power MOSFET
  • IPD90P03P4L-04 |
    Automotive MOSFET
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BSZ15DC02KD H |
    Dual MOSFET
  • SAK-TC375TP-96F300W AA |
    AURIX™ Family – TC37xTP
  • IPD50P04P4L-11 |
    Automotive MOSFET

1
2
3
4
5

Applications

  • Automotive body control module (BCM)
  • Automotive gateway
  • EV charging connectivity
  • High-voltage DC-DC converter for electric vehicles
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE9272QX
Product Name Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9272QX
Package Type Other; PG-VQFN-48
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9471ES V33 - TLE9471ES V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-24
Output Voltage 3.3 volts
View Details
Power Supply Chip >> Power Distribution Switches - BTS70082EPAXUMA1 - LCSC Electronics Technology (HK) Limited
Specs
Package Type SSOP
Input Voltage 6 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
IC PWR SWITCH SPI MULTICH 24TSDS - 376-TLE75602ESHXUMA1 - Utmel Electronic Limited
Specs
Package Type SSOP; Other; 24-TSSOP (0.154, 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - BTS70041EPPXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-14
View Details