Microchip Technology, Inc. PD70101 / PD70201: Ieee 802.3 Af/at Power Over Ethernet Pd Controller PD70101ILQ-TR

Description
PD70101 / PD70201: Ieee 802.3 Af/at Power Over Ethernet Pd Controller
Description
PD70101 / PD70201: Ieee 802.3 Af/at Power Over Ethernet Pd Controller

Suppliers

Company
Product
Description
Supplier Links
PD70101 / PD70201: Ieee 802.3 Af/at Power Over Ethernet Pd Controller - 536-PD70101ILQ-TR - Utmel Electronic Limited
Hong Kong, China
PD70101 / PD70201: Ieee 802.3 Af/at Power Over Ethernet Pd Controller
536-PD70101ILQ-TR
PD70101 / PD70201: Ieee 802.3 Af/at Power Over Ethernet Pd Controller 536-PD70101ILQ-TR
PD70101 / PD70201: Ieee 802.3 Af/at Power Over Ethernet Pd Controller

PD70101 / PD70201: Ieee 802.3 Af/at Power Over Ethernet Pd Controller

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category IC Interfaces
Product Number 536-PD70101ILQ-TR
Product Name PD70101 / PD70201: Ieee 802.3 Af/at Power Over Ethernet Pd Controller
Technology Ethernet
Device Type CardBus Controller
Features RoHS
Supply Voltage Other; 0V~57V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type QFP; 100-LQFP
View Details
 - 74LVC16374ADGG,112 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP48
View Details
SN54HC368 Hex Inverting Bus Drivers With 3-State Outputs - 5962-86812012A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2417-C-FT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type SSOP; TSSOP
View Details
3 suppliers