Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PD69208T4ILQ-TR-LE

Description
Manufacturer: Microchip Technology Win Source Part Number: 1322028-PD69208T4ILQ -TR-LE Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers Packaging: Reel - TR Type: Controller (PSE) Standard Package: 2,000 Mounting: Surface Mount Power - Max: 95 W Current - Supply: 14mA Internal Switch(s): Yes Number of Channels: 8 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Voltage - Supply: 32V ~ 57V Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 56-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 549-PD69208T4ILQ-TR- LECT,549-PD69208T4IL Q-TR-LETR,549-PD6920 8T4ILQ-TR-LEDKR Base Product Number: PD69208 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1322028-PD69208T4ILQ -TR-LE Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers Packaging: Reel - TR Type: Controller (PSE) Standard Package: 2,000 Mounting: Surface Mount Power - Max: 95 W Current - Supply: 14mA Internal Switch(s): Yes Number of Channels: 8 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Voltage - Supply: 32V ~ 57V Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 56-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 549-PD69208T4ILQ-TR- LECT,549-PD69208T4IL Q-TR-LETR,549-PD6920 8T4ILQ-TR-LEDKR Base Product Number: PD69208 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - 1322028-PD69208T4ILQ-TR-LE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
1322028-PD69208T4ILQ-TR-LE
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers 1322028-PD69208T4ILQ-TR-LE
Manufacturer: Microchip Technology Win Source Part Number: 1322028-PD69208T4ILQ -TR-LE Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers Packaging: Reel - TR Type: Controller (PSE) Standard Package: 2,000 Mounting: Surface Mount Power - Max: 95 W Current - Supply: 14mA Internal Switch(s): Yes Number of Channels: 8 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Voltage - Supply: 32V ~ 57V Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 56-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 549-PD69208T4ILQ-TR- LECT,549-PD69208T4IL Q-TR-LETR,549-PD6920 8T4ILQ-TR-LEDKR Base Product Number: PD69208 RoHS Status: RoHS Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322028-PD69208T4ILQ-TR-LE
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers
Packaging: Reel - TR
Type: Controller (PSE)
Standard Package: 2,000
Mounting: Surface Mount
Power - Max: 95 W
Current - Supply: 14mA
Internal Switch(s): Yes
Number of Channels: 8
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: Yes
Voltage - Supply: 32V ~ 57V
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 56-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 549-PD69208T4ILQ-TR-LECT,549-PD69208T4ILQ-TR-LETR,549-PD69208T4ILQ-TR-LEDKR
Base Product Number: PD69208
RoHS Status: RoHS Compliant

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - PD69208T4ILQ-TR-LE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Over Ethernet (PoE) Controllers
PD69208T4ILQ-TR-LE
Power Over Ethernet (PoE) Controllers PD69208T4ILQ-TR-LE
Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE) 56-QFN (8x8)

Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE) 56-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1322028-PD69208T4ILQ-TR-LE PD69208T4ILQ-TR-LE
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Power Over Ethernet (PoE) Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1904439 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details