Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers PD69200C-018818

Description
Win Source Part Number: 1253121-PD69200C-018 818 Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Series: PowerDsine® Type: Controller (PSE) Package: Tray Standard Package: 490 Mounting: SMD (SMT) Current - Supply: 14mA Internal Switch(s): No Number of Channels: 4 Standards: 802.3af (PoE), 802.3at (PoE) Auxiliary Sense: Yes Voltage - Supply: 32V ~ 57V Package / Case: 32-TFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Other Names: 150-PD69200C-018818 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1253121-PD69200C-018 818 Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Series: PowerDsine® Type: Controller (PSE) Package: Tray Standard Package: 490 Mounting: SMD (SMT) Current - Supply: 14mA Internal Switch(s): No Number of Channels: 4 Standards: 802.3af (PoE), 802.3at (PoE) Auxiliary Sense: Yes Voltage - Supply: 32V ~ 57V Package / Case: 32-TFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Other Names: 150-PD69200C-018818 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - 1253121-PD69200C-018818 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers
1253121-PD69200C-018818
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers 1253121-PD69200C-018818
Win Source Part Number: 1253121-PD69200C-018 818 Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Series: PowerDsine® Type: Controller (PSE) Package: Tray Standard Package: 490 Mounting: SMD (SMT) Current - Supply: 14mA Internal Switch(s): No Number of Channels: 4 Standards: 802.3af (PoE), 802.3at (PoE) Auxiliary Sense: Yes Voltage - Supply: 32V ~ 57V Package / Case: 32-TFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Other Names: 150-PD69200C-018818 Product Status: Obsolete

Win Source Part Number: 1253121-PD69200C-018818
Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Series: PowerDsine®
Type: Controller (PSE)
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Current - Supply: 14mA
Internal Switch(s): No
Number of Channels: 4
Standards: 802.3af (PoE), 802.3at (PoE)
Auxiliary Sense: Yes
Voltage - Supply: 32V ~ 57V
Package / Case: 32-TFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Other Names: 150-PD69200C-018818
Product Status: Obsolete

Buy Now
Power Over Ethernet (PoE) Controllers - PD69200C-018818 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Over Ethernet (PoE) Controllers
PD69200C-018818
Power Over Ethernet (PoE) Controllers PD69200C-018818
Power Over Ethernet Controller 4 Channel 802.3af (PoE), 802.3at (PoE) 32-QFN (5x5)

Power Over Ethernet Controller 4 Channel 802.3af (PoE), 802.3at (PoE) 32-QFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253121-PD69200C-018818 PD69200C-018818
Product Name Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers Power Over Ethernet (PoE) Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9227601 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Logic - Translators, Level Shifters - HEF4104BT,653 - 1043132-HEF4104BT,653 - Win Source Electronics
Specs
Output Options Inverting
Type 16-SO
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8091ART-R2 - 859710-AD8091ART-R2 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details