Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - PD69200C-016101 PD69200C-016101

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012705-PD69200C-016 101 Number of Pins: 32 Categories: PMIC - Power Management - Specialized Alternative Parts (Cross-Reference): PD69200C-016101PD692 00C016101; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012705-PD69200C-016 101 Number of Pins: 32 Categories: PMIC - Power Management - Specialized Alternative Parts (Cross-Reference): PD69200C-016101PD692 00C016101; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - PD69200C-016101 - 1012705-PD69200C-016101 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - PD69200C-016101
1012705-PD69200C-016101
PMIC - PMIC - Power Management - Specialized - PD69200C-016101 1012705-PD69200C-016101
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012705-PD69200C-016 101 Number of Pins: 32 Categories: PMIC - Power Management - Specialized Alternative Parts (Cross-Reference): PD69200C-016101PD692 00C016101; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012705-PD69200C-016101
Number of Pins: 32
Categories: PMIC - Power Management - Specialized
Alternative Parts (Cross-Reference): PD69200C-016101PD69200C016101;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
Power Over Ethernet (PoE) Controllers - PD69200C-016101 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Over Ethernet (PoE) Controllers
PD69200C-016101
Power Over Ethernet (PoE) Controllers PD69200C-016101
Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 32-QFN (5x5)

Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1012705-PD69200C-016101 PD69200C-016101
Product Name PMIC - PMIC - Power Management - Specialized - PD69200C-016101 Power Over Ethernet (PoE) Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901662 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details