Microchip Technology, Inc. IEEE 802.3bt/at/af/PoH PoE controller PD69200

Description
PD69200 is a cost-effective, pre-programmed unit designed to implement Enhanced mode in conjunction with the PD69208M, PD69208T4 and PD69204T4 PSE Managers. The PD692x0 features an ESPI bus connection up to 12 PSE Managers. PD692x0 features an ESPI bus interface up to 12 PoE managers. PD692x0 has an embedded ARM Cortex™-M0+ core. It also uses I2C or UART interface to the host CPU, and is designed to support software field upgradable through the communication interface. The PD692x0 utilizes I2C or UART interface to the host CPU. PD692x0 is available in 32 pin, 5 mm x 5 mm QFN package. Please click here for the PoE Software Library. For new designs, please consider PD69210 For pin compatible controller, please consider PD69220 Additional Features Supports IEEE 802.3bt, IEEE 802.3at, IEEE 802.3af, UPoE and PoH standards Number of ports: 48 logical ports (4-pair or 2-pair or any combination) Temperature range: –40°C to 85°C Temperature grade: industrial 32-pin, 5mm x 5mm QFN
Datasheet
Description
PD69200 is a cost-effective, pre-programmed unit designed to implement Enhanced mode in conjunction with the PD69208M, PD69208T4 and PD69204T4 PSE Managers. The PD692x0 features an ESPI bus connection up to 12 PSE Managers. PD692x0 features an ESPI bus interface up to 12 PoE managers. PD692x0 has an embedded ARM Cortex™-M0+ core. It also uses I2C or UART interface to the host CPU, and is designed to support software field upgradable through the communication interface. The PD692x0 utilizes I2C or UART interface to the host CPU. PD692x0 is available in 32 pin, 5 mm x 5 mm QFN package. Please click here for the PoE Software Library. For new designs, please consider PD69210 For pin compatible controller, please consider PD69220 Additional Features Supports IEEE 802.3bt, IEEE 802.3at, IEEE 802.3af, UPoE and PoH standards Number of ports: 48 logical ports (4-pair or 2-pair or any combination) Temperature range: –40°C to 85°C Temperature grade: industrial 32-pin, 5mm x 5mm QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE 802.3bt/at/af/PoH PoE controller - PD69200 - Microchip Technology, Inc.
Chandler, AZ, United States
IEEE 802.3bt/at/af/PoH PoE controller
PD69200
IEEE 802.3bt/at/af/PoH PoE controller PD69200
PD69200 is a cost-effective, pre-programmed unit designed to implement Enhanced mode in conjunction with the PD69208M, PD69208T4 and PD69204T4 PSE Managers. The PD692x0 features an ESPI bus connection up to 12 PSE Managers. PD692x0 features an ESPI bus interface up to 12 PoE managers. PD692x0 has an embedded ARM Cortex™-M0+ core. It also uses I2C or UART interface to the host CPU, and is designed to support software field upgradable through the communication interface. The PD692x0 utilizes I2C or UART interface to the host CPU. PD692x0 is available in 32 pin, 5 mm x 5 mm QFN package. Please click here for the PoE Software Library. For new designs, please consider PD69210 For pin compatible controller, please consider PD69220 Additional Features Supports IEEE 802.3bt, IEEE 802.3at, IEEE 802.3af, UPoE and PoH standards Number of ports: 48 logical ports (4-pair or 2-pair or any combination) Temperature range: –40°C to 85°C Temperature grade: industrial 32-pin, 5mm x 5mm QFN

PD69200 is a cost-effective, pre-programmed unit designed to implement Enhanced mode in conjunction with the PD69208M, PD69208T4 and PD69204T4 PSE Managers. The PD692x0 features an ESPI bus connection up to 12 PSE Managers. PD692x0 features an ESPI bus interface up to 12 PoE managers. PD692x0 has an embedded ARM Cortex™-M0+ core. It also uses I2C or UART interface to the host CPU, and is designed to support software field upgradable through the communication interface. The PD692x0 utilizes I2C or UART interface to the host CPU. PD692x0 is available in 32 pin, 5 mm x 5 mm QFN package.

Please click here for the PoE Software Library.

For new designs, please consider PD69210
For pin compatible controller, please consider PD69220

Additional Features

  • Supports IEEE 802.3bt, IEEE 802.3at, IEEE 802.3af, UPoE and PoH standards
  • Number of ports: 48 logical ports (4-pair or 2-pair or any combination)
  • Temperature range: –40°C to 85°C
  • Temperature grade: industrial
  • 32-pin, 5mm x 5mm QFN
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PD69200
Product Name IEEE 802.3bt/at/af/PoH PoE controller
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
 - COP8ACC720M8-XE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
4 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details