Microchip Technology, Inc. Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management PAC1954T-E/J6CX

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Managemen t Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Function: Current/Voltage Monitor Sensing Method: High-Side Accuracy: ±1% Voltage - Input: 2.7V ~ 5.5V Mounting Type: Surface Mount Operating Temperature: -40°C ~ 125°C (TA)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Managemen t Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Function: Current/Voltage Monitor Sensing Method: High-Side Accuracy: ±1% Voltage - Input: 2.7V ~ 5.5V Mounting Type: Surface Mount Operating Temperature: -40°C ~ 125°C (TA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Managemen t Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Function: Current/Voltage Monitor Sensing Method: High-Side Accuracy: ±1% Voltage - Input: 2.7V ~ 5.5V Mounting Type: Surface Mount Operating Temperature: -40°C ~ 125°C (TA)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Function: Current/Voltage Monitor
Sensing Method: High-Side
Accuracy: ±1%
Voltage - Input: 2.7V ~ 5.5V
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 125°C (TA)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Name Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CURRENT TRANSDUCER 50A RMS - 1-CTS50ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 75 amps
View Details
Current Sensor ICs - 7515297P - RS Components, Ltd.
Specs
Mounting / Configuration SOT-23
Approvals / Certifications RoHS
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details