Microchip Technology, Inc. 4 Ch, 16-bit, 32V Power Monitor, 2 alert, I2C PAC1954

Description
The PAC1954 is a quad power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. The device can detect over/undervoltage, over/undercurrent and overpower against user programmed limits for each channel and generate ALERT outputs. Additional Features High-Side/ Low-Side Power Monitor with 2 Channels 100 mV Full-Scale Range (configurable to 50 mV) External Sense Resistor Sets the Full-Scale Range Current 16-Bit Resolution Sense Current Voltage Monitor with Wide VBus Range 0V to 32V FSR (configurable to 16V) 16-Bit Resolution Real-Time Auto-Calibration of Offset Errorfor Voltage and Current 1% Power Measurement Accuracy Over a Wide Dynamic Range On-Chip Accumulation of 30-Bit Power Results for Energy Measurement User Programmable Sampling Rates of 8, 64, 256, 1024 5120 SPS for a Single Channel Burst Mode 2.7V to 5.5V Supply Operation 1.62-5.5V Capable I2C/SMBus and Digital I/O SMBus 3.1 and I2C Fast Mode Plus, 1 Mbps High Speed Mode (3.4 Mbps) ALERT on Over/Undervoltage and Current or Overpower Conditions Two Independent ALERT/GPIO Pins Coulomb Counting: When Selected, the Accumulator Accumulates VSENSE Values
Description
The PAC1954 is a quad power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. The device can detect over/undervoltage, over/undercurrent and overpower against user programmed limits for each channel and generate ALERT outputs. Additional Features High-Side/ Low-Side Power Monitor with 2 Channels 100 mV Full-Scale Range (configurable to 50 mV) External Sense Resistor Sets the Full-Scale Range Current 16-Bit Resolution Sense Current Voltage Monitor with Wide VBus Range 0V to 32V FSR (configurable to 16V) 16-Bit Resolution Real-Time Auto-Calibration of Offset Errorfor Voltage and Current 1% Power Measurement Accuracy Over a Wide Dynamic Range On-Chip Accumulation of 30-Bit Power Results for Energy Measurement User Programmable Sampling Rates of 8, 64, 256, 1024 5120 SPS for a Single Channel Burst Mode 2.7V to 5.5V Supply Operation 1.62-5.5V Capable I2C/SMBus and Digital I/O SMBus 3.1 and I2C Fast Mode Plus, 1 Mbps High Speed Mode (3.4 Mbps) ALERT on Over/Undervoltage and Current or Overpower Conditions Two Independent ALERT/GPIO Pins Coulomb Counting: When Selected, the Accumulator Accumulates VSENSE Values
Datasheet
Datasheet Summary
Powered by GS/AI

The PAC1954 is a four-channel power monitor designed for high-side and low-side current sensing with a full-scale voltage range of 0V to 32V. It features 16-bit resolution for both current and voltage measurements, allowing for precise monitoring of power consumption. The device supports programmable full-scale ranges for current sense voltage from -50 mV to +50 mV, and utilizes an external sense resistor to set the full-scale current range. The PAC1954 includes real-time auto-calibration to minimize offset errors and offers 1% power measurement accuracy across a wide dynamic range. It can accumulate power results on-chip for energy measurement, with user-selectable sampling rates of 8, 64, 256, and 1024 samples per second, as well as a burst mode sampling rate of 5120 SPS for a single channel. Communication is facilitated through an I2C/SMBus interface, supporting a supply voltage range of 2.7V to 5.5V. The device also features two independent ALERT pins for signaling over/undervoltage, overcurrent, and overpower conditions, enhancing its utility in embedded computing, networking, and industrial applications. The PAC1954 is available in compact package options, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The PAC1954 is a four-channel power monitor designed for high-side and low-side current sensing with a full-scale voltage range of 0V to 32V. It features 16-bit resolution for both current and voltage measurements, allowing for precise monitoring of power consumption. The device supports programmable full-scale ranges for current sense voltage from -50 mV to +50 mV, and utilizes an external sense resistor to set the full-scale current range. The PAC1954 includes real-time auto-calibration to minimize offset errors and offers 1% power measurement accuracy across a wide dynamic range. It can accumulate power results on-chip for energy measurement, with user-selectable sampling rates of 8, 64, 256, and 1024 samples per second, as well as a burst mode sampling rate of 5120 SPS for a single channel. Communication is facilitated through an I2C/SMBus interface, supporting a supply voltage range of 2.7V to 5.5V. The device also features two independent ALERT pins for signaling over/undervoltage, overcurrent, and overpower conditions, enhancing its utility in embedded computing, networking, and industrial applications. The PAC1954 is available in compact package options, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
4 Ch, 16-bit, 32V Power Monitor, 2 alert, I2C - PAC1954 - Microchip Technology, Inc.
Chandler, AZ, United States
4 Ch, 16-bit, 32V Power Monitor, 2 alert, I2C
PAC1954
4 Ch, 16-bit, 32V Power Monitor, 2 alert, I2C PAC1954
The PAC1954 is a quad power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. The device can detect over/undervoltage, over/undercurrent and overpower against user programmed limits for each channel and generate ALERT outputs. Additional Features High-Side/ Low-Side Power Monitor with 2 Channels 100 mV Full-Scale Range (configurable to 50 mV) External Sense Resistor Sets the Full-Scale Range Current 16-Bit Resolution Sense Current Voltage Monitor with Wide VBus Range 0V to 32V FSR (configurable to 16V) 16-Bit Resolution Real-Time Auto-Calibration of Offset Errorfor Voltage and Current 1% Power Measurement Accuracy Over a Wide Dynamic Range On-Chip Accumulation of 30-Bit Power Results for Energy Measurement User Programmable Sampling Rates of 8, 64, 256, 1024 5120 SPS for a Single Channel Burst Mode 2.7V to 5.5V Supply Operation 1.62-5.5V Capable I2C/SMBus and Digital I/O SMBus 3.1 and I2C Fast Mode Plus, 1 Mbps High Speed Mode (3.4 Mbps) ALERT on Over/Undervoltage and Current or Overpower Conditions Two Independent ALERT/GPIO Pins Coulomb Counting: When Selected, the Accumulator Accumulates VSENSE Values

The PAC1954 is a quad power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. The device can detect over/undervoltage, over/undercurrent and overpower against user programmed limits for each channel and generate ALERT outputs.

Additional Features

  • High-Side/ Low-Side Power Monitor with 2 Channels
    • 100 mV Full-Scale Range (configurable to 50 mV)
    • External Sense Resistor Sets the Full-Scale Range Current
  • 16-Bit Resolution Sense Current
    • Voltage Monitor with Wide VBus Range
    • 0V to 32V FSR (configurable to 16V)
    • 16-Bit Resolution
  • Real-Time Auto-Calibration of Offset Errorfor Voltage and Current
  • 1% Power Measurement Accuracy Over a Wide Dynamic Range
  • On-Chip Accumulation of 30-Bit Power Results for Energy Measurement
    • User Programmable Sampling Rates of 8, 64, 256, 1024
    • 5120 SPS for a Single Channel Burst Mode
  • 2.7V to 5.5V Supply Operation
    • 1.62-5.5V Capable I2C/SMBus and Digital I/O
    • SMBus 3.1 and I2C Fast Mode Plus, 1 Mbps
    • High Speed Mode (3.4 Mbps)
  • ALERT on Over/Undervoltage and Current or Overpower Conditions
    • Two Independent ALERT/GPIO Pins
    • Coulomb Counting: When Selected, the Accumulator Accumulates VSENSE Values
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number PAC1954
Product Name 4 Ch, 16-bit, 32V Power Monitor, 2 alert, I2C
Type ['WLCSP', 'VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060269P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers