Microchip Technology, Inc. Dual DC Power Monitor, 16-bit, 2 Alerts, I2C PAC1952

Description
The PAC1952 is a dual power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. The device can detect over/undervoltage, over/undercurrent and overpower against user programmed limits for each channel and generate ALERT outputs. There are two versions of the PAC1952: the PAC1952-1 devices are for high-side current sensing and the PAC1952-2 devices are for low-side current sensing. Additional Features High-Side/Low-Side Current Monitor with 2 Channels 100 mV Full-Scale Range for Sense Current (Configurable to 50 mV) 16-Bit Resolution on Sense Current External Sense Resistor Sets the Full-Scale Current Range Very Low Input Current Simplifies Routing Voltage Monitor with Wide VBUS Range 0V to 32V FSR (Configurable to 16V) 16-Bit Resolution for Voltage Measurements Real-Time Auto-Calibration of Offset Error for Voltage and Current 1% Power Measurement Accuracy Over a Wide Dynamic Range On-Chip Accumulation of 30--Bit Power Resulta for Energy Measurement User Programmable Sampling Rates: 8, 64, 256, 1024 SPS 2.7V to 5.5V Supply Operation 1.62-5.5V Capable i2C/SMBus and Digital I/O SMBus 3.1 and I2C Fast Mode Plus, 1 Mbps High Speed Mode (3.4 Mbps) ALERT on Over/Undervoltage and Current or Overpower Conditions Two Independent ALERT/GPIO Pins Coulomb Counting: When Selected, the Accumulator Accumulates VSENSE Values
Datasheet
Description
The PAC1952 is a dual power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. The device can detect over/undervoltage, over/undercurrent and overpower against user programmed limits for each channel and generate ALERT outputs. There are two versions of the PAC1952: the PAC1952-1 devices are for high-side current sensing and the PAC1952-2 devices are for low-side current sensing. Additional Features High-Side/Low-Side Current Monitor with 2 Channels 100 mV Full-Scale Range for Sense Current (Configurable to 50 mV) 16-Bit Resolution on Sense Current External Sense Resistor Sets the Full-Scale Current Range Very Low Input Current Simplifies Routing Voltage Monitor with Wide VBUS Range 0V to 32V FSR (Configurable to 16V) 16-Bit Resolution for Voltage Measurements Real-Time Auto-Calibration of Offset Error for Voltage and Current 1% Power Measurement Accuracy Over a Wide Dynamic Range On-Chip Accumulation of 30--Bit Power Resulta for Energy Measurement User Programmable Sampling Rates: 8, 64, 256, 1024 SPS 2.7V to 5.5V Supply Operation 1.62-5.5V Capable i2C/SMBus and Digital I/O SMBus 3.1 and I2C Fast Mode Plus, 1 Mbps High Speed Mode (3.4 Mbps) ALERT on Over/Undervoltage and Current or Overpower Conditions Two Independent ALERT/GPIO Pins Coulomb Counting: When Selected, the Accumulator Accumulates VSENSE Values
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual DC Power Monitor, 16-bit, 2 Alerts, I2C - PAC1952 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual DC Power Monitor, 16-bit, 2 Alerts, I2C
PAC1952
Dual DC Power Monitor, 16-bit, 2 Alerts, I2C PAC1952
The PAC1952 is a dual power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. The device can detect over/undervoltage, over/undercurrent and overpower against user programmed limits for each channel and generate ALERT outputs. There are two versions of the PAC1952: the PAC1952-1 devices are for high-side current sensing and the PAC1952-2 devices are for low-side current sensing. Additional Features High-Side/Low-Side Current Monitor with 2 Channels 100 mV Full-Scale Range for Sense Current (Configurable to 50 mV) 16-Bit Resolution on Sense Current External Sense Resistor Sets the Full-Scale Current Range Very Low Input Current Simplifies Routing Voltage Monitor with Wide VBUS Range 0V to 32V FSR (Configurable to 16V) 16-Bit Resolution for Voltage Measurements Real-Time Auto-Calibration of Offset Error for Voltage and Current 1% Power Measurement Accuracy Over a Wide Dynamic Range On-Chip Accumulation of 30--Bit Power Resulta for Energy Measurement User Programmable Sampling Rates: 8, 64, 256, 1024 SPS 2.7V to 5.5V Supply Operation 1.62-5.5V Capable i2C/SMBus and Digital I/O SMBus 3.1 and I2C Fast Mode Plus, 1 Mbps High Speed Mode (3.4 Mbps) ALERT on Over/Undervoltage and Current or Overpower Conditions Two Independent ALERT/GPIO Pins Coulomb Counting: When Selected, the Accumulator Accumulates VSENSE Values

The PAC1952 is a dual power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. The device can detect over/undervoltage, over/undercurrent and overpower against user programmed limits for each channel and generate ALERT outputs.

There are two versions of the PAC1952: the PAC1952-1 devices are for high-side current sensing and the PAC1952-2 devices are for low-side current sensing.

Additional Features

  • High-Side/Low-Side Current Monitor with 2 Channels
    • 100 mV Full-Scale Range for Sense Current (Configurable to 50 mV)
    • 16-Bit Resolution on Sense Current
    • External Sense Resistor Sets the Full-Scale Current Range
    • Very Low Input Current Simplifies Routing
  • Voltage Monitor with Wide VBUS Range
    • 0V to 32V FSR (Configurable to 16V)
    • 16-Bit Resolution for Voltage Measurements
  • Real-Time Auto-Calibration of Offset Error for Voltage and Current
  • 1% Power Measurement Accuracy Over a Wide Dynamic Range
    • On-Chip Accumulation of 30--Bit Power Resulta for Energy Measurement
    • User Programmable Sampling Rates: 8, 64, 256, 1024 SPS
  • 2.7V to 5.5V Supply Operation
    • 1.62-5.5V Capable i2C/SMBus and Digital I/O
    • SMBus 3.1 and I2C Fast Mode Plus, 1 Mbps
    • High Speed Mode (3.4 Mbps)
  • ALERT on Over/Undervoltage and Current or Overpower Conditions
    • Two Independent ALERT/GPIO Pins
    • Coulomb Counting: When Selected, the Accumulator Accumulates VSENSE Values
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number PAC1952
Product Name Dual DC Power Monitor, 16-bit, 2 Alerts, I2C
Type ['WLCSP', 'VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228175 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details